SENSOR PROX INDUCTIVE 4MM MODULE
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Proximity Sensors | Proximity Sensors |
| Product Number | 595528 | 2330-IN5409-ND |
| Product Name | Proximity Sensors | Proximity Sensors - Industrial |
| Body Shape | Rectangular; Other; Rectangular | |
| Length | 3.62 inch (92 mm) | |
| Sensor Technology | Inductive Proximity Sensor |