ifm efector inc. Proximity Sensors - Industrial IIS241

Description
SENSOR PROX INDUCTIVE 22MM CYL
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 22MM CYL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IIS241-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IIS241-ND
Proximity Sensors - Industrial 2330-IIS241-ND
SENSOR PROX INDUCTIVE 22MM CYL

SENSOR PROX INDUCTIVE 22MM CYL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 2330-IIS241-ND
Product Name Proximity Sensors - Industrial
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - 08317811564 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Inductive Proximity Sensors - 5000000786-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Photoelectric Sensors - 2054876 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details