ifm efector inc. Proximity Sensors - Industrial IM0020

Description
SENSOR PROX INDUCTIVE 15MM MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 15MM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IM0020-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IM0020-ND
Proximity Sensors - Industrial 2330-IM0020-ND
SENSOR PROX INDUCTIVE 15MM MOD

SENSOR PROX INDUCTIVE 15MM MOD

Buy Now Datasheet
Inductive sensor ifm efector IM0020 - IME2015BFBOA/NPT/RT -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IM0020 - IME2015BFBOA/NPT/RT
Inductive sensor ifm efector IM0020 - IME2015BFBOA/NPT/RT
The rectangular inductive sensor IM0020 - IME2015BFBOA/NPT/RT from ifm operates as dual voltage design with 20-250 V AC/DC. Thanks to its design the inductive sensor IM0020 - IME2015BFBOA/NPT/RT is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With its 15 mm sensing range with flush installation the inductive sensor IM0020 - IME2015BFBOA/NPT/RT is the optimum proximity switch for many applications in conveying. The NC or NO output function can be selected via a wire bridge on the unit.

The rectangular inductive sensor IM0020 - IME2015BFBOA/NPT/RT from ifm operates as dual voltage design with 20-250 V AC/DC. Thanks to its design the inductive sensor IM0020 - IME2015BFBOA/NPT/RT is compatible with many mechanical limit switches and can therefore easily be replaced in case of maintenance. With its 15 mm sensing range with flush installation the inductive sensor IM0020 - IME2015BFBOA/NPT/RT is the optimum proximity switch for many applications in conveying. The NC or NO output function can be selected via a wire bridge on the unit.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IM0020-ND
Product Name Proximity Sensors - Industrial Inductive sensor ifm efector IM0020 - IME2015BFBOA/NPT/RT
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Switch Type Normally Open; Normally Closed Normally Open; Normally Closed
Electrical Connection Cable Terminal Chamber
Body Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005264-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Sensors - 2092469 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details