ifm efector inc. Proximity Sensors IM5134

Description
ifm electronic IM5134
Request a Quote Datasheet
Description
ifm electronic IM5134
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 162801 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
162801
Proximity Sensors 162801
ifm electronic IM5134

ifm electronic IM5134

Supplier's Site
Proximity Sensors - Industrial - 2330-IM5134-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IM5134-ND
Proximity Sensors - Industrial 2330-IM5134-ND
INDUCTIVE SENSOR, 40X40X54 NON-F

INDUCTIVE SENSOR, 40X40X54 NON-F

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 162801 2330-IM5134-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005430-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - 620-1049-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093347 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers