ifm efector inc. Proximity Sensors IM5115

Description
ifm electronic IM5115
Request a Quote Datasheet
Description
ifm electronic IM5115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 488065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
488065
Proximity Sensors 488065
ifm electronic IM5115

ifm electronic IM5115

Supplier's Site
Proximity Sensors - Industrial - 2330-IM5115-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IM5115-ND
Proximity Sensors - Industrial 2330-IM5115-ND
SENSOR PROX INDUCTIVE 20MM MOD

SENSOR PROX INDUCTIVE 20MM MOD

Buy Now Datasheet
Inductive sensor ifm efector IM5115 - IMC3020BBPKG/US-100-DPS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IM5115 - IMC3020BBPKG/US-100-DPS
Inductive sensor ifm efector IM5115 - IMC3020BBPKG/US-100-DPS
The rectangular inductive sensor IM5115 from ifm electronic operates with a supply voltage of 10-36 V DC. A NO PNP contact is available as an output. The active surface can be aligned in 5 positions. With a sensing range of 20 mm with flush installation the inductive sensor IM5115 is available with a temperature range of - 25-70 °C at a switching frequency of 100 Hz. Thanks to the high protection rating of IP67 and the common M12 connector the inductive sensor IM5115 can be used in all applications without challenging environmental requirements.

The rectangular inductive sensor IM5115 from ifm electronic operates with a supply voltage of 10-36 V DC. A NO PNP contact is available as an output. The active surface can be aligned in 5 positions. With a sensing range of 20 mm with flush installation the inductive sensor IM5115 is available with a temperature range of - 25-70 °C at a switching frequency of 100 Hz. Thanks to the high protection rating of IP67 and the common M12 connector the inductive sensor IM5115 can be used in all applications without challenging environmental requirements.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number 488065 2330-IM5115-ND
Product Name Proximity Sensors Proximity Sensors - Industrial Inductive sensor ifm efector IM5115 - IMC3020BBPKG/US-100-DPS
Sensor Technology Inductive Proximity Sensor Inductive Proximity Sensor Inductive Proximity Sensor
Body Shape Rectangular; Other; Block Rectangular
Operation Distance 0.7874 inch (20 mm)
Power Requirements DC Powered DC Powered
Length 2.13 inch (54 mm) 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000805-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Switches (Solid State) - A1143EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093588 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.4724 inch (12 mm)
View Details