ifm efector inc. Proximity Sensors IM5140

Description
ifm electronic IM5140
Request a Quote Datasheet
Description
ifm electronic IM5140
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 190278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
190278
Proximity Sensors 190278
ifm electronic IM5140

ifm electronic IM5140

Supplier's Site
Proximity Sensors - Industrial - 2330-IM5140-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IM5140-ND
Proximity Sensors - Industrial 2330-IM5140-ND
SENSOR PROX INDUCTIVE 1-15MM MOD

SENSOR PROX INDUCTIVE 1-15MM MOD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number 190278 2330-IM5140-ND
Product Name Proximity Sensors Proximity Sensors - Industrial
Body Shape Rectangular; Other; Rectangular
Length 2.13 inch (54 mm)
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000000964-SE - TE Connectivity
Specs
Operation Distance 0.1970 inch (5 mm)
Switch Type Normally Open; Normally Closed
Electrical Connection DC - NPN
View Details
Proximity Sensors - 163199 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Power Requirements DC Powered
Length 3.23 inch (82 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details