ifm efector inc. Proximity Sensors - Industrial IM5131

Description
SENSOR PROX INDUCTIVE 40MM MOD
Request a Quote Datasheet
Description
SENSOR PROX INDUCTIVE 40MM MOD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 2330-IM5131-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2330-IM5131-ND
Proximity Sensors - Industrial 2330-IM5131-ND
SENSOR PROX INDUCTIVE 40MM MOD

SENSOR PROX INDUCTIVE 40MM MOD

Buy Now Datasheet
Proximity Sensors - 163078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
163078
Proximity Sensors 163078
ifm electronic IM5131

ifm electronic IM5131

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors
Product Number 2330-IM5131-ND 163078
Product Name Proximity Sensors - Industrial Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2066181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular; Other; Rectangular
Operation Distance 1.57 inch (40 mm)
View Details
Ultra-compact BGS Photoelectric Sensor E3T-BGS - IMS.PE.E3TB20 - Intellisense Microelectronics Ltd.
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 to 0.7874 inch (3 to 20 mm)
Power Requirements DC Powered
View Details
Switches (Solid State) - A1102LLHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details