ifm efector inc. Proximity Sensors IS5044

Description
ifm electronic IS5044
Request a Quote Datasheet
Description
ifm electronic IS5044
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 184742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
184742
Proximity Sensors 184742
ifm electronic IS5044

ifm electronic IS5044

Supplier's Site
Inductive sensor ifm efector IS5044 - IS-2002-FRKG/AS -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IS5044 - IS-2002-FRKG/AS
Inductive sensor ifm efector IS5044 - IS-2002-FRKG/AS
The rectangular inductive sensor IS5044 - IS-2002-FRKG/AS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive or negative-switching NO/NC contact. Thanks to its design, the inductive sensor IS5044 - IS-2002-FRKG/AS is compatible with many manufacturers and can therefore easily be replaced in case of maintenance. With its 2 mm sensing range and flush installation, the inductive sensor IS5044 - IS-2002-FRKG/AS is found in many applications for end position monitoring.

The rectangular inductive sensor IS5044 - IS-2002-FRKG/AS from ifm operates with a supply voltage of 10-36 V DC. The output is a positive or negative-switching NO/NC contact. Thanks to its design, the inductive sensor IS5044 - IS-2002-FRKG/AS is compatible with many manufacturers and can therefore easily be replaced in case of maintenance. With its 2 mm sensing range and flush installation, the inductive sensor IS5044 - IS-2002-FRKG/AS is found in many applications for end position monitoring.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Automation24, Inc.
Product Category Proximity Sensors Proximity Sensors
Product Number 184742
Product Name Proximity Sensors Inductive sensor ifm efector IS5044 - IS-2002-FRKG/AS
Body Shape Rectangular; Other; Rectangular Rectangular
Power Requirements DC Powered DC Powered
Length 1.45 inch (36.8 mm) 0.3937 inch (10 mm)
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000002580-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Controller with Voltage Output - optoCONTROL CLS1000-AU-PP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details