WAGO Interface Modules 289-431

Description
64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Female - DIN 41612 Type C 12-28 AWG
Request a Quote Datasheet
Description
64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Female - DIN 41612 Type C 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2946-289-431-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2946-289-431-ND
Interface Modules 2946-289-431-ND
64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Female - DIN 41612 Type C 12-28 AWG

64 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Female - DIN 41612 Type C 12-28 AWG

Buy Now Datasheet
Im Din 41612 Wago - 29K1814 - Newark, An Avnet Company
Chicago, IL, United States
Im Din 41612 Wago
29K1814
Im Din 41612 Wago 29K1814
IM DIN 41612

IM DIN 41612

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2946-289-431-ND 29K1814
Product Name Interface Modules Im Din 41612 Wago
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm - 190941 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
RF Connectors - 1052624-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
Coaxial Adapters - 7122920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
Cable Connectors - NC2-FG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details