PHOENIX CONTACT USA Interface Modules 2908846

Description
14 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male (2) 14-26 AWG
Request a Quote Datasheet
Description
14 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male (2) 14-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2908846-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2908846-ND
Interface Modules 2908846-ND
14 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male (2) 14-26 AWG

14 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male (2) 14-26 AWG

Buy Now Datasheet
Interface Modules - 2908846 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
2908846
Interface Modules 2908846
VARIOFACE COMPACT LINE INTERFACE

VARIOFACE COMPACT LINE INTERFACE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2908846-ND 2908846
Product Name Interface Modules Interface Modules
Voltage Rating 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Το BNC Female Bulkhead Adapter - ET-BFS-BFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
RF Connectors - 1053415-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Adapters - 1121091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
End Launch Connectors - NELC-KF-5 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details