WAGO Interface Modules 289-665

Description
8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG
Request a Quote Datasheet
Description
8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2946-289-665-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2946-289-665-ND
Interface Modules 2946-289-665-ND
8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG

8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG

Buy Now Datasheet
Sam 8Di 3W-P Wago - 29K1894 - Newark, An Avnet Company
Chicago, IL, United States
Sam 8Di 3W-P Wago
29K1894
Sam 8Di 3W-P Wago 29K1894
SAM 8DI 3W-P

SAM 8DI 3W-P

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2946-289-665-ND 29K1894
Product Name Interface Modules Sam 8Di 3W-P Wago
Voltage Rating 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type MMCX; SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
75 OHM Connectors BNC HD Straight Plug - 110717 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
BNC Female To N Male RF Adapter - ET-BFS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
View Details
Cable Connectors - NCS-MB-086-4 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details