PHOENIX CONTACT USA Interface Modules 2906194

Description
37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG
Request a Quote Datasheet
Description
37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2906194-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2906194-ND
Interface Modules 2906194-ND
37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG

37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-24 AWG

Buy Now Datasheet
Interface Modules - 2906194 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
2906194
Interface Modules 2906194
INTERFACE MOD DSUB MALE 37POS

INTERFACE MOD DSUB MALE 37POS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2906194-ND 2906194
Product Name Interface Modules Interface Modules
Contact Size (AWG) 12 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Between Series Adapters - 1058671-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers