PHOENIX CONTACT USA Interface Modules 2901642

Description
8 Position Interface Module Terminal Blocks - Spring Connection To RJ45 Jack 16-24 AWG
Request a Quote Datasheet
Description
8 Position Interface Module Terminal Blocks - Spring Connection To RJ45 Jack 16-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 277-11077-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
277-11077-ND
Interface Modules 277-11077-ND
8 Position Interface Module Terminal Blocks - Spring Connection To RJ45 Jack 16-24 AWG

8 Position Interface Module Terminal Blocks - Spring Connection To RJ45 Jack 16-24 AWG

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2901642 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2901642
Modular Connectors / Ethernet Connectors 2901642
Modular Connectors / Ethernet Connectors FL-PP-RJ45-SCC

Modular Connectors / Ethernet Connectors FL-PP-RJ45-SCC

Buy Now Datasheet
Fl-Pp-Rj45-Scc Phoenix Contact - 16X0325 - Newark, An Avnet Company
Chicago, IL, United States
Fl-Pp-Rj45-Scc Phoenix Contact
16X0325
Fl-Pp-Rj45-Scc Phoenix Contact 16X0325
FL-PP-RJ45-SCC

FL-PP-RJ45-SCC

Supplier's Site
Interface Modules - 2901642 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
2901642
Interface Modules 2901642
INTERFACE MOD RJ45 JACK 8POS

INTERFACE MOD RJ45 JACK 8POS

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-11077-ND 2901642 16X0325 2901642
Product Name Interface Modules Modular Connectors / Ethernet Connectors Fl-Pp-Rj45-Scc Phoenix Contact Interface Modules
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 5254599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Triax; Type F
Gender Female / Jack
Geometry Straight; Straight
View Details
BNC Male To SMA Female Adapter - ET-BMS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
RF Connectors / Coaxial Connectors - 031-0034-0001 - VAST STOCK CO., LIMITED
Specs
Gender Female / Jack
Geometry Straight
Frequency ? to 2.000 GHz
View Details
2 suppliers
Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details