WAGO Interface Modules 289-708

Description
62 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-28 AWG
Request a Quote Datasheet
Description
62 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2946-289-708-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2946-289-708-ND
Interface Modules 2946-289-708-ND
62 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-28 AWG

62 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Female 12-28 AWG

Buy Now Datasheet
Im Hd-Sub-D F Wago - 29K1907 - Newark, An Avnet Company
Chicago, IL, United States
Im Hd-Sub-D F Wago
29K1907
Im Hd-Sub-D F Wago 29K1907
IM HD-Sub-D F

IM HD-Sub-D F

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2946-289-708-ND 29K1907
Product Name Interface Modules Im Hd-Sub-D F Wago
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1242522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1056553-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers
Cable Connectors - NC3-FG-T50P-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details