WAGO Interface Modules 289-723

Description
37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG
Request a Quote Datasheet
Description
37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2946-289-723-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2946-289-723-ND
Interface Modules 2946-289-723-ND
37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG

37 Position Interface Module Terminal Blocks - Screw Connection To D-Sub, Male 12-28 AWG

Buy Now Datasheet
Im Sub-D M Wago - 29K1912 - Newark, An Avnet Company
Chicago, IL, United States
Im Sub-D M Wago
29K1912
Im Sub-D M Wago 29K1912
IM SUB-D M

IM SUB-D M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2946-289-723-ND 29K1912
Product Name Interface Modules Im Sub-D M Wago
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050721-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1937947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-FB-086-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details