PHOENIX CONTACT USA Interface Modules 2904278

Description
37 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-26 AWG
Request a Quote Datasheet
Description
37 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2904278-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2904278-ND
Interface Modules 2904278-ND
37 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-26 AWG

37 Position Interface Module Terminal Blocks - Spring Connection To D-Sub, Male 14-26 AWG

Buy Now Datasheet
Interface Modules - 2904278 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
2904278
Interface Modules 2904278
INTERFACE MOD DSUB MALE 37POS

INTERFACE MOD DSUB MALE 37POS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2904278-ND 2904278
Product Name Interface Modules Interface Modules
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 735635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 6.000 GHz
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 3.000 GHz
View Details
MMCX (F) Straight PCB Mount Connector - ET-MMFS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCA-FL2G-047-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details