WAGO Interface Modules 289-667

Description
8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG
Request a Quote Datasheet
Description
8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2946-289-667-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2946-289-667-ND
Interface Modules 2946-289-667-ND
8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG

8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG

Buy Now Datasheet
Sam 8Do 2W Wago - 29K1896 - Newark, An Avnet Company
Chicago, IL, United States
Sam 8Do 2W Wago
29K1896
Sam 8Do 2W Wago 29K1896
SAM 8DO 2W

SAM 8DO 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2946-289-667-ND 29K1896
Product Name Interface Modules Sam 8Do 2W Wago
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1123693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Gender Male / Plug
Geometry Straight; Straight
View Details
TNC (F) BH St. Connector For RG58 Cable - ET-TFS-BH-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Coax Connectors - 1050926-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Cable Connectors - NCN-MCB-316-1 - kTB Solutions
Specs
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details