Phoenix Contact GmbH & Co. KG Interface Modules 2903532

Description
CABLE SHARING MODULE TWO RJ45 J
Request a Quote Datasheet
Description
CABLE SHARING MODULE TWO RJ45 J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 277-2903532-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
277-2903532-ND
Interface Modules 277-2903532-ND
CABLE SHARING MODULE TWO RJ45 J

CABLE SHARING MODULE TWO RJ45 J

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2903532 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2903532
Modular Connectors / Ethernet Connectors 2903532
Modular Connectors / Ethernet Connectors FL-PP-RJ45-SCC/SC041

Modular Connectors / Ethernet Connectors FL-PP-RJ45-SCC/SC041

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 277-2903532-ND 2903532
Product Name Interface Modules Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female R/A Bulkhead PCB Mount 14mm Connector - ET-SFRA-BH-PC14M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
Cable Connectors - NCK-FL4G-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details