PHOENIX CONTACT USA Interface Modules 2903788

Description
14 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-26 AWG
Request a Quote Datasheet
Description
14 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2903788-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2903788-ND
Interface Modules 2903788-ND
14 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-26 AWG

14 Position Interface Module Terminal Blocks - Spring Connection To Rectangular, Male 14-26 AWG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 2903788-ND
Product Name Interface Modules
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Straight 2 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-2H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCK-MG-A220-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2826941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Geometry Straight
Frequency 6.000 GHz
View Details