WAGO Interface Modules 289-103

Description
8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG
Request a Quote Datasheet
Description
8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2946-289-103-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2946-289-103-ND
Interface Modules 2946-289-103-ND
8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG

8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG

Buy Now Datasheet
Cm-D 8X P600B Wago - 29K1780 - Newark, An Avnet Company
Chicago, IL, United States
Cm-D 8X P600B Wago
29K1780
Cm-D 8X P600B Wago 29K1780
CM-D 8x P600B

CM-D 8x P600B

Supplier's Site
Interface Modules - 289-103 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
289-103
Interface Modules 289-103
CM-D 8X P600B

CM-D 8X P600B

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number 2946-289-103-ND 29K1780 289-103
Product Name Interface Modules Cm-D 8X P600B Wago Interface Modules
Voltage Rating 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1058627-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 18.000 GHz
View Details
SMA Male Straight PCB Mount Connector - ET-SMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 2469507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 0.900 GHz
View Details
Cable Connectors - NCV-FG-T67-2 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details