PHOENIX CONTACT USA Interface Modules 2962544

Description
10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG
Request a Quote Datasheet
Description
10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2962544-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2962544-ND
Interface Modules 2962544-ND
10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG

10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 16-26 AWG

Buy Now Datasheet
Interface Modules - 2962544 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
2962544
Interface Modules 2962544
INTERFACE MOD HDR 10POS 16-26AWG

INTERFACE MOD HDR 10POS 16-26AWG

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2962544-ND 2962544
Product Name Interface Modules Interface Modules
Voltage Rating 25 to 60 volts 25 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059577-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
Coaxial Adapters - 1407605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
Cable Connectors - NCK-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details