WAGO Interface Modules 289-401

Description
10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
Request a Quote Datasheet
Description
10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2946-289-401-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2946-289-401-ND
Interface Modules 2946-289-401-ND
10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG

10 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male - DIN 41651 12-28 AWG

Buy Now Datasheet
Im Din 41651 Wago - 29K1797 - Newark, An Avnet Company
Chicago, IL, United States
Im Din 41651 Wago
29K1797
Im Din 41651 Wago 29K1797
IM DIN 41651

IM DIN 41651

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2946-289-401-ND 29K1797
Product Name Interface Modules Im Din 41651 Wago
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
RF Connectors - 1053091-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Adapters - 1121798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC3-MG-Z360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details