WAGO Interface Modules 289-101

Description
8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG
Request a Quote Datasheet
Description
8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Modules - 2946-289-101-ND - DigiKey
Thief River Falls, MN, United States
Interface Modules
2946-289-101-ND
Interface Modules 2946-289-101-ND
8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG

8 Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 12-28 AWG

Buy Now Datasheet
Interface Modules - 289-101 - ODG (Origin Data Global)
Shenzhen, China
Interface Modules
289-101
Interface Modules 289-101
CM-D 8X 1N4007

CM-D 8X 1N4007

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 2946-289-101-ND 289-101
Product Name Interface Modules Interface Modules
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051644-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
7 suppliers
Cable Connectors - NCS-MRCB-R1500-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 79 Degrees
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2826941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Geometry Straight
Frequency 6.000 GHz
View Details