TE Connectivity D-Shaped Connectors 205162-1

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205162-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205162-1
D-Shaped Connectors 205162-1
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 9 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 9
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Options : Order Separately
  • Contact Size : Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
M24308 rectangular - 205162-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
205162-1
M24308 rectangular 205162-1
AMPLIMITE,ASY,PLUG,S TD,109,1

AMPLIMITE,ASY,PLUG,STD,109,1

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
205162-1
M24308 rectangular 205162-1
M24308 rectangular

M24308 rectangular

Buy Now
Connectors - 205162-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
205162-1
Connectors 205162-1
AMPLIMITE,ASY,PLUG,S TD,109,1

AMPLIMITE,ASY,PLUG,STD,109,1

Buy Now
D-Subminiature Connector - 205162-1 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
205162-1
D-Subminiature Connector 205162-1
Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Richardson RFPD
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205162-1 205162-1 205162-1 205162-1 205162-1
Product Name D-Shaped Connectors M24308 rectangular M24308 rectangular Connectors D-Subminiature Connector
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty D-Sub Connector
Termination Crimp Crimp
Mounting Panel Mount Wire
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-134959-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers
Connector Backshells - 1-2308340-7 - TE Connectivity
Specs
Geometry 45
View Details
3 suppliers
D-Sub, D-Shaped Connector Accessories - A125294-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
RF Connectors - 1051137-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp
View Details
2 suppliers