TE Connectivity D-Shaped Connectors 204505-1

Description
Body Features D-Sub Connector Insert Arrangement : MS18275-2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features D-Sub Connector Insert Arrangement : MS18275-2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 204505-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
204505-1
D-Shaped Connectors 204505-1
Body Features D-Sub Connector Insert Arrangement : MS18275-2 Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Pin Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • D-Sub Connector Insert Arrangement : MS18275-2
  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 44
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Options : Order Separately
  • Contact Size : Size 22
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - 1122-1179-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1122-1179-ND
D-Sub, D-Shaped Connector Housings 1122-1179-ND
Plug for Male Contacts Housing D-Sub, High Density Connector 44 Position

Plug for Male Contacts Housing D-Sub, High Density Connector 44 Position

Buy Now Datasheet
D-Subminiature Connector - 204505-1 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
204505-1
D-Subminiature Connector 204505-1
Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Supplier's Site
D Sub Connectors - 7435850 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7435850
D Sub Connectors 7435850
AMPLIMITE 90 d-sub cable plug, 44 pin

AMPLIMITE 90 d-sub cable plug, 44 pin

Supplier's Site
D Sub Connectors - 7435850P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7435850P
D Sub Connectors 7435850P
Plug 44 way pin 90 series Amplimite

Plug 44 way pin 90 series Amplimite

Supplier's Site
M24308 rectangular - 204505-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
204505-1
M24308 rectangular 204505-1
AMPLIMITE,ASY,PLUG,S TD,90,3

AMPLIMITE,ASY,PLUG,STD,90,3

Buy Now
Connectors - 204505-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
204505-1
Connectors 204505-1
AMPLIMITE,ASY,PLUG,S TD,90,3

AMPLIMITE,ASY,PLUG,STD,90,3

Buy Now
Singapore, Singapore
Electronic Connector
321-204505-1
Electronic Connector 321-204505-1
AMPLIMITE,ASY,PLUG,S TD,90,3 Product overview: 204505-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-204505-1 can be used for catalog matching and distributor lookup.

AMPLIMITE,ASY,PLUG,STD,90,3 Product overview: 204505-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-204505-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Housing, D Sub, Plug, Db, Steel; No. Of Contacts Amp - Te Connectivity - 86W2142 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Plug, Db, Steel; No. Of Contacts Amp - Te Connectivity
86W2142
Connector, Housing, D Sub, Plug, Db, Steel; No. Of Contacts Amp - Te Connectivity 86W2142
CONNECTOR, HOUSING, D SUB, PLUG, DB, STEEL; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:Amplimite HD-22 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

CONNECTOR, HOUSING, D SUB, PLUG, DB, STEEL; No. of Contacts:44Contacts; Gender:Plug; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:Amplimite HD-22 Series; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 204505-1 1122-1179-ND 204505-1 7435850 7435850P 204505-1 204505-1 321-204505-1 86W2142
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Subminiature Connector D Sub Connectors D Sub Connectors M24308 rectangular Connectors Electronic Connector Connector, Housing, D Sub, Plug, Db, Steel; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector Rectangular Connectors, Heavy Duty D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Wire Cable mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
RF Connectors - 1060183-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp
View Details
3 suppliers
Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details