1.27 [.050] Series II and Series III Connectors
CHAMP.050 REC ASS Y 14P PB-FRE
Board to Board & Mezzanine Connectors
14 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
WIRE-BOARD CONNECTOR, RECEPTACLE 14 POSITION 1.27MM; No. of Contacts:14Contacts;
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2-5178238-1 | 2-5178238-1 | A33471-ND | 17R7678 |
| Product Name | D-Subminiature Connector | Board to Board & Mezzanine Connectors | Centronics Connectors | Wire-Board Connector, Receptacle 14 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity |
| Connector Type | D-Sub Connector | Board to Board Connector | Receptacle | Wire to Board Connector |
| Gender | Female / Jack | |||
| Geometry | Right Angle | |||
| Termination | Solder | Through Hole |