TE Connectivity D-Shaped Connectors 204506-1

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 62 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 62 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 204506-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
204506-1
D-Shaped Connectors 204506-1
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 62 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 62
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Options : Order Separately
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
339-204506-1
Electronic Connector 339-204506-1
D-Sub MIL Spec Connectors RECEPT ASSY 62 POS Product overview: 204506-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-204506-1 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors RECEPT ASSY 62 POS Product overview: 204506-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-204506-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Subminiature Connector - 204506-1 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
204506-1
D-Subminiature Connector 204506-1
Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Supplier's Site
D-Sub, D-Shaped Connector Housings - 1122-1154-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1122-1154-ND
D-Sub, D-Shaped Connector Housings 1122-1154-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 62 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 62 Position

Buy Now Datasheet
M24308 rectangular - 204506-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
204506-1
M24308 rectangular 204506-1
RECEPT ASSY,62 POSN,AMPLIMITE

RECEPT ASSY,62 POSN,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
204506-1
M24308 rectangular 204506-1
M24308 rectangular

M24308 rectangular

Buy Now

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 204506-1 339-204506-1 204506-1 1122-1154-ND 204506-1 204506-1
Product Name D-Shaped Connectors Electronic Connector D-Subminiature Connector D-Sub, D-Shaped Connector Housings M24308 rectangular M24308 rectangular
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Wire Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-338310-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
D-Sub Connectors - 1466010-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
RF Connectors - 1050769-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers