TE Connectivity D-Shaped Connectors 205203-3

Description
Body Features Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM , 1.38 MM  [.108 INCH , .054 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM , 1.38 MM  [.108 INCH , .054 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205203-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205203-3
D-Shaped Connectors 205203-3
Body Features Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM , 1.38 MM  [.108 INCH , .054 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Primary Product Color : Black
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM , 1.38 MM  [.108 INCH , .054 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 205203-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
205203-3
D-Sub Connectors 205203-3
CRIMP SNAP RCPT ASSY,SIZE 1

CRIMP SNAP RCPT ASSY,SIZE 1

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205203-3
D-Sub Connectors 205203-3
CRIMP SNAP ASY TIN PL

CRIMP SNAP ASY TIN PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205203-3
D-Sub Connectors 205203-3
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
250V Electronic Connector
439-205203-3
250V Electronic Connector 439-205203-3
9 Pos D-Sub Connector, Female, Crimp, Shielded, 250V Product overview: 205203-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205203-3 can be used for catalog matching and distributor lookup.

9 Pos D-Sub Connector, Female, Crimp, Shielded, 250V Product overview: 205203-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205203-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connectors - 446737 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
446737
D Sub Connectors 446737
TE Connectivity 205203-3 D-Sub Connector

TE Connectivity 205203-3 D-Sub Connector

Supplier's Site
D Sub Connectors - 1354486 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1354486
D Sub Connectors 1354486
TE Connectivity 205203-3 D-Sub Connector

TE Connectivity 205203-3 D-Sub Connector

Supplier's Site
D-Sub, D-Shaped Connector Housings - A1031-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A1031-ND
D-Sub, D-Shaped Connector Housings A1031-ND
Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205203-3 - 905866-205203-3 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205203-3
905866-205203-3
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205203-3 905866-205203-3
Manufacturer: TE Connectivity Win Source Part Number: 905866-205203-3 Series: AMPLIMITE HDP-20 Features: Receptacle for Female Contacts Housing D-Sub Connector 9 Position Package: Box Mounting: Free Hanging (In-Line) Family Name: 205203 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: -2-42934-5726-SI-ND, -2-42934-5726-LSI, A1031, -2-42934-5726-CSI-ND , -2-42934-5726-SI, -205203-3-SI, 2052033, 2266-205203-3, -2-42934-5726-CSI, -205203-3-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 905866-205203-3
Series: AMPLIMITE HDP-20
Features: Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Package: Box
Mounting: Free Hanging (In-Line)
Family Name: 205203
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: -2-42934-5726-SI-ND, -2-42934-5726-LSI, A1031, -2-42934-5726-CSI-ND, -2-42934-5726-SI, -205203-3-SI, 2052033, 2266-205203-3, -2-42934-5726-CSI, -205203-3-CSI

Buy Now Datasheet
D-Sub, D-Shaped Connector Housings - 205203-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
205203-3
D-Sub, D-Shaped Connector Housings 205203-3
CONN D-SUB HOUSING RCPT 9POS

CONN D-SUB HOUSING RCPT 9POS

Supplier's Site Datasheet
D-Sub Receptacle; Steel; Crimp Snap; Female; 1; Tin - 70082669 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Receptacle; Steel; Crimp Snap; Female; 1; Tin
70082669
D-Sub Receptacle; Steel; Crimp Snap; Female; 1; Tin 70082669
Receptacle Gender, Subminiature and Microminiature D Connector Choice of zinc-plated shell or tin-plated shell with grounding indents on the plugs. Insert is black thermoplastic, rated 94V-O. Contact Rating (with 20 AWG Wire): 7.5 amps. Termination Resistance: 5K megohms. Engagement Force: 12 oz. Separation Force: 0.75 oz. Mating Force: 8 oz. per contact. CONTACTS NOT INCLUDED. Select contacts from those offered below. Recognized under the components program of UL, Inc., File No. E28476. Certified by Canadian Standards Association, File No. LR 16455. Uses contact size 20 DF contacts. Plugs Have Grounding Indents

Receptacle Gender, Subminiature and Microminiature D Connector
Choice of zinc-plated shell or tin-plated shell with grounding indents on the plugs. Insert is black thermoplastic, rated 94V-O. Contact Rating (with 20 AWG Wire): 7.5 amps. Termination Resistance: 5K megohms. Engagement Force: 12 oz. Separation Force: 0.75 oz. Mating Force: 8 oz. per contact. CONTACTS NOT INCLUDED. Select contacts from those offered below. Recognized under the components program of UL, Inc., File No. E28476. Certified by Canadian Standards Association, File No. LR 16455. Uses contact size 20 DF contacts.

  • Plugs Have Grounding Indents
Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205203-3 205203-3 439-205203-3 446737 1354486 A1031-ND 905866-205203-3 205203-3 70082669
Product Name D-Shaped Connectors D-Sub Connectors 250V Electronic Connector D Sub Connectors D Sub Connectors D-Sub, D-Shaped Connector Housings D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205203-3 D-Sub, D-Shaped Connector Housings D-Sub Receptacle; Steel; Crimp Snap; Female; 1; Tin
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-111492-7 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Between Series Adapters - 1058671-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1375820-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers