TE Connectivity D-Shaped Connectors 205204-4

Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205204-4 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205204-4
D-Shaped Connectors 205204-4
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D Sub Connectors - 446692 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
446692
D Sub Connectors 446692
TE Connectivity 205204-4 D-Sub Connector

TE Connectivity 205204-4 D-Sub Connector

Supplier's Site
D Sub Connectors - 1709396 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1709396
D Sub Connectors 1709396
TE Connectivity 205204-4 D-Sub Connector

TE Connectivity 205204-4 D-Sub Connector

Supplier's Site
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings - 1226673-205204-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings
1226673-205204-4
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings 1226673-205204-4
Win Source Part Number: 1226673-205204-4 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Housings Series: AMPLIMITE HDP-20 Number of Positions: 9 Color: Black Features: Grounding Indents Connector Type: Plug for Male Contacts Contact Type: Signal Number of Rows: 2 Package: Bulk Note: Contacts Not Included Connector Style: D-Sub Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyamide (PA), Nylon, Glass Filled Shell Size, Connector Layout: 1 (DE, E) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 205204-4.; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 2052044,2266-205204- 4,-205204-4-CSI,-205 204-4-SI,A1038 Base Product Number: 205204

Win Source Part Number: 1226673-205204-4
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Housings
Series: AMPLIMITE HDP-20
Number of Positions: 9
Color: Black
Features: Grounding Indents
Connector Type: Plug for Male Contacts
Contact Type: Signal
Number of Rows: 2
Package: Bulk
Note: Contacts Not Included
Connector Style: D-Sub
Standard Package: 1
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 205204-4.;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 2052044,2266-205204-4,-205204-4-CSI,-205204-4-SI,A1038
Base Product Number: 205204

Buy Now Datasheet
Singapore, Singapore
250V 3.7A Electronic Connector
439-205204-4
250V 3.7A Electronic Connector 439-205204-4
D-Subminiature 9 Pos Crimp ST Male Connector, 250V, 3.7A, Shielded Product overview: 205204-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3.7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3.7A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205204-4 can be used for catalog matching and distributor lookup.

D-Subminiature 9 Pos Crimp ST Male Connector, 250V, 3.7A, Shielded Product overview: 205204-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 3.7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 3.7A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205204-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 205204-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
205204-4
Connectors 205204-4
CRIMP SNAP PLUG ASSY,SIZE 1

CRIMP SNAP PLUG ASSY,SIZE 1

Buy Now
D-Sub, D-Shaped Connector Housings - A1038-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A1038-ND
D-Sub, D-Shaped Connector Housings A1038-ND
Plug for Male Contacts Housing D-Sub Connector 9 Position

Plug for Male Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet
D-Sub Connectors - 205204-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
205204-4
D-Sub Connectors 205204-4
CRIMP SNAP PLUG ASSY,SIZE 1

CRIMP SNAP PLUG ASSY,SIZE 1

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205204-4
D-Sub Connectors 205204-4
CRIMP SNAP ASY TIN PL

CRIMP SNAP ASY TIN PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205204-4
D-Sub Connectors 205204-4
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Housings - 205204-4 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
205204-4
D-Sub, D-Shaped Connector Housings 205204-4
CONN D-SUB HOUSING PLUG 9POS

CONN D-SUB HOUSING PLUG 9POS

Supplier's Site Datasheet
AMPLIMITE D-Sub Plug; 9 pos., Size 1, HDP-20, Tin Plated w/Grounding Indents - 70082668 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE D-Sub Plug; 9 pos., Size 1, HDP-20, Tin Plated w/Grounding Indents
70082668
AMPLIMITE D-Sub Plug; 9 pos., Size 1, HDP-20, Tin Plated w/Grounding Indents 70082668
Plug, Steel Shell, Crimp Snap Termination, Shell Size 1, Standard Cable Connector Choice of zinc-plated shell or tin-plated shell with grounding indents on the plugs. Insert is black thermoplastic, rated 94V-O. Contact Rating (with 20 AWG Wire): 7.5 amps. Termination Resistance: 5K megohms. Engagement Force: 12 oz. Separation Force: 0.75 oz. Mating Force: 8 oz. per contact. CONTACTS NOT INCLUDED. Select contacts from those offered below. Recognized under the components program of UL, Inc., File No. E28476. Certified by Canadian Standards Association, File No. LR 16455. Uses contact size 20 DF contacts. Plugs Have Grounding Indents

Plug, Steel Shell, Crimp Snap Termination, Shell Size 1, Standard Cable Connector
Choice of zinc-plated shell or tin-plated shell with grounding indents on the plugs. Insert is black thermoplastic, rated 94V-O. Contact Rating (with 20 AWG Wire): 7.5 amps. Termination Resistance: 5K megohms. Engagement Force: 12 oz. Separation Force: 0.75 oz. Mating Force: 8 oz. per contact. CONTACTS NOT INCLUDED. Select contacts from those offered below. Recognized under the components program of UL, Inc., File No. E28476. Certified by Canadian Standards Association, File No. LR 16455. Uses contact size 20 DF contacts.

  • Plugs Have Grounding Indents
Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205204-4 446692 1709396 1226673-205204-4 439-205204-4 205204-4 A1038-ND 205204-4 205204-4 70082668
Product Name D-Shaped Connectors D Sub Connectors D Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings 250V 3.7A Electronic Connector Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors D-Sub, D-Shaped Connector Housings AMPLIMITE D-Sub Plug; 9 pos., Size 1, HDP-20, Tin Plated w/Grounding Indents
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1565088-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
Coax Connectors - 1057088-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
RF Connectors - 1050564-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Between Series Adapters - 1057387-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers