TE Connectivity Centronics Connectors 2-5178238-8

Description
68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centronics Connectors - A33475-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A33475-ND
Centronics Connectors A33475-ND
68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet
D-Subminiature Connector - 2-5178238-8 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
2-5178238-8
D-Subminiature Connector 2-5178238-8
1.27 [.050] Series II and Series III Connectors

1.27 [.050] Series II and Series III Connectors

Supplier's Site Datasheet
Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors
Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors Series: CHAMP .050 II Package: Box Product Status: Obsolete Connector Style: Outer Shroud Contacts Connector Type: Receptacle Mounting Type: Panel Mount, Through Hole, Right Angle Termination: Solder Features: Board Lock

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors
Series: CHAMP .050 II
Package: Box
Product Status: Obsolete
Connector Style: Outer Shroud Contacts
Connector Type: Receptacle
Mounting Type: Panel Mount, Through Hole, Right Angle
Termination: Solder
Features: Board Lock

Buy Now Datasheet
Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity - 05M6041 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
05M6041
Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity 05M6041
WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:Champ 0.050 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, RECEPTACLE 68 POSITION 1.27MM; No. of Contacts:68Contacts; Gender:Receptacle; Connector Type:Wire to Board; Contact Termination Type:Through Hole; Product Range:Champ 0.050 Series; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33475-ND 2-5178238-8 05M6041
Product Name Centronics Connectors D-Subminiature Connector Connectors, Interconnects- D-Sub, D-Shaped Connectors Centronics Connectors Wire-Board Connector, Receptacle 68 Position 1.27Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Receptacle D-Sub Connector Centronics Connector Wire to Board Connector
Mounting Panel Mount, Through Hole, Right Angle Right Angle Panel Mount, Through Hole, Right Angle PCB Mount
Number of Contacts 68 #
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99267-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Centronics Connectors - A26165-ND - DigiKey
Specs
Connector Type Receptacle
Mounting Through Hole
Number of Contacts 14 #
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Category USB
Connector Type USB A
Gender Female / Jack
View Details