TE Connectivity D-Shaped Connectors 5205208-1

Description
Body Features Insert Material : Glass-Filled PBT/Nylon Shell Plating Material : Zinc Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Housing Features Centerline (Pitch) : 2.74 MM , 2.77 MM , 2.79 MM  [.11 INCH , .109 INCH , .108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Glass-Filled PBT/Nylon Shell Plating Material : Zinc Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Housing Features Centerline (Pitch) : 2.74 MM , 2.77 MM , 2.79 MM  [.11 INCH , .109 INCH , .108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 5205208-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
5205208-1
D-Shaped Connectors 5205208-1
Body Features Insert Material : Glass-Filled PBT/Nylon Shell Plating Material : Zinc Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Dimensions Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ] Housing Features Centerline (Pitch) : 2.74 MM , 2.77 MM , 2.79 MM  [.11 INCH , .109 INCH , .108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Glass-Filled PBT/Nylon
  • Shell Plating Material : Zinc

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Dimensions


  • Compatible Cable Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ]
  • Compatible Insulation Diameter Range : 5.51 - 11.05 MM  [.217 - .435 INCH ]

Housing Features


  • Centerline (Pitch) : 2.74 MM , 2.77 MM , 2.79 MM  [.11 INCH , .109 INCH , .108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
439-5205208-1
Electronic Connector 439-5205208-1
Conn D-Subminiature PIN 25 POS Crimp ST Panel Mount 25 Terminal 1 Port Package Product overview: 5205208-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5205208-1 can be used for catalog matching and distributor lookup.

Conn D-Subminiature PIN 25 POS Crimp ST Panel Mount 25 Terminal 1 Port Package Product overview: 5205208-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-5205208-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - A34107-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A34107-ND
D-Sub, D-Shaped Connector Housings A34107-ND
Plug for Male Contacts Housing D-Sub Connector 25 Position

Plug for Male Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
D-Sub Connectors - 5205208-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
5205208-1
D-Sub Connectors 5205208-1
CRIMP SNAP PLUG ASSY, 25 POS

CRIMP SNAP PLUG ASSY, 25 POS

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205208-1
D-Sub Connectors 5205208-1
CRIMP SNAP ASY ZNC PL

CRIMP SNAP ASY ZNC PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
5205208-1
D-Sub Connectors 5205208-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors Miscellaneous - 5205208-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
5205208-1
Connectors Miscellaneous 5205208-1
CRIMP SNAP PLUG ASSY 25 POS

CRIMP SNAP PLUG ASSY 25 POS

Buy Now
D Sub Connectors - 6808881P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6808881P
D Sub Connectors 6808881P
TE Connectivity 5205208-1

TE Connectivity 5205208-1

Supplier's Site
D Sub Connectors - 6808881 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6808881
D Sub Connectors 6808881
TE Connectivity 5205208-1

TE Connectivity 5205208-1

Supplier's Site
D Sub Connectors - 1640063 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1640063
D Sub Connectors 1640063
TE Connectivity 5205208-1

TE Connectivity 5205208-1

Supplier's Site
D-Sub Plug; Steel; Plug; Crimp; 3; Zinc; D-Subminiature - 70041227 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Plug; Steel; Plug; Crimp; 3; Zinc; D-Subminiature
70041227
D-Sub Plug; Steel; Plug; Crimp; 3; Zinc; D-Subminiature 70041227
D-Sub Plug; Steel; Plug; Crimp; 3; Zinc; D-Subminiature

D-Sub Plug; Steel; Plug; Crimp; 3; Zinc; D-Subminiature

Supplier's Site
D-Sub, D-Shaped Connector Housings - 5205208-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
5205208-1
D-Sub, D-Shaped Connector Housings 5205208-1
CONN D-SUB HOUSING PLUG 25POS

CONN D-SUB HOUSING PLUG 25POS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5205208-1 439-5205208-1 A34107-ND 5205208-1 5205208-1 6808881P 6808881 70041227 5205208-1
Product Name D-Shaped Connectors Electronic Connector D-Sub, D-Shaped Connector Housings D-Sub Connectors Connectors Miscellaneous D Sub Connectors D Sub Connectors D-Sub Plug; Steel; Plug; Crimp; 3; Zinc; D-Subminiature D-Sub, D-Shaped Connector Housings
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products