TE Connectivity D-Shaped Connectors 204504-1

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 204504-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
204504-1
D-Shaped Connectors 204504-1
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Options : Order Separately Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 44
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Options : Order Separately
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
339-204504-1
Electronic Connector 339-204504-1
D-Sub MIL Spec Connectors 44P RECEPTACLE Product overview: 204504-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-204504-1 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors 44P RECEPTACLE Product overview: 204504-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-204504-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - 1122-1153-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1122-1153-ND
D-Sub, D-Shaped Connector Housings 1122-1153-ND
Receptacle for Female Contacts Housing D-Sub, High Density Connector 44 Position

Receptacle for Female Contacts Housing D-Sub, High Density Connector 44 Position

Buy Now Datasheet
M24308 rectangular - 204504-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
204504-1
M24308 rectangular 204504-1
RECEPT ASSY,SZ 3,AMPLIMITE

RECEPT ASSY,SZ 3,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
204504-1
M24308 rectangular 204504-1
M24308 rectangular

M24308 rectangular

Buy Now
D-Subminiature Connector - 204504-1 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
204504-1
D-Subminiature Connector 204504-1
Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Supplier's Site
D Sub Connectors - 7435854P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7435854P
D Sub Connectors 7435854P
Receptacle 44 way socket 90 Amplimite

Receptacle 44 way socket 90 Amplimite

Supplier's Site
Receptacle, Connector; 44; Steel - 70083195 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle, Connector; 44; Steel
70083195
Receptacle, Connector; 44; Steel 70083195
AMP 90 Series Subminiature Receptacle Connector, Crimp Snap-In Contact Style Crimp type wire termination Shell plating cadmium For MIL-C-24308 and MIL-C-39029 applications.

AMP 90 Series Subminiature Receptacle Connector, Crimp Snap-In Contact Style

  • Crimp type wire termination
  • Shell plating cadmium
    For MIL-C-24308 and MIL-C-39029 applications.
Supplier's Site
Connector, Housing, D Sub, Receptacle, Db, Steel; No. Of Contacts Amp - Te Connectivity - 72W2523 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Receptacle, Db, Steel; No. Of Contacts Amp - Te Connectivity
72W2523
Connector, Housing, D Sub, Receptacle, Db, Steel; No. Of Contacts Amp - Te Connectivity 72W2523
CONNECTOR, HOUSING, D SUB, RECEPTACLE, DB, STEEL; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:Amplimite HD-22 Series; Connector Body Material:Steel Body RoHS Compliant: No

CONNECTOR, HOUSING, D SUB, RECEPTACLE, DB, STEEL; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:Amplimite HD-22 Series; Connector Body Material:Steel Body RoHS Compliant: No

Supplier's Site
Recept Assy,sz 3,amplimite Amp - Te Connectivity - 75AC7038 - Newark, An Avnet Company
Chicago, IL, United States
Recept Assy,sz 3,amplimite Amp - Te Connectivity
75AC7038
Recept Assy,sz 3,amplimite Amp - Te Connectivity 75AC7038
RECEPT ASSY,SZ 3,AMPLIMITE

RECEPT ASSY,SZ 3,AMPLIMITE

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Richardson RFPD RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 204504-1 339-204504-1 1122-1153-ND 204504-1 204504-1 204504-1 7435854P 70083195 72W2523 75AC7038
Product Name D-Shaped Connectors Electronic Connector D-Sub, D-Shaped Connector Housings M24308 rectangular M24308 rectangular D-Subminiature Connector D Sub Connectors Receptacle, Connector; 44; Steel Connector, Housing, D Sub, Receptacle, Db, Steel; No. Of Contacts Amp - Te Connectivity Recept Assy,sz 3,amplimite Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Wire
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057908-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
4 suppliers
RF Connectors - 1-1478408-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder Terminal, Clamp
View Details
6 suppliers
D-Sub Connectors - 1-1589072-8 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Rectangular Connector Accessories - 102681-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers