TE Connectivity D-Shaped Connectors 205164-1

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205164-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205164-1
D-Shaped Connectors 205164-1
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 15 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 15
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Options : Order Separately
  • Contact Size : Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Subminiature Connector - 205164-1 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
205164-1
D-Subminiature Connector 205164-1
Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Supplier's Site
M24308 rectangular - 205164-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
205164-1
M24308 rectangular 205164-1
AMPLIMITE,ASY,PLUG,S TD,109,2

AMPLIMITE,ASY,PLUG,STD,109,2

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
205164-1
M24308 rectangular 205164-1
M24308 rectangular

M24308 rectangular

Buy Now
AMPLIMITE,ASSEMBLY,PLUG,STD,109, 15 POSITION, SIZE 2 - 70087965 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE,ASSEMBLY,PLUG,STD,109, 15 POSITION, SIZE 2
70087965
AMPLIMITE,ASSEMBLY,PLUG,STD,109, 15 POSITION, SIZE 2 70087965
The shuttered LC adapters are designed for the low profile, SC cutout. The product set includes flanged and flangeless plastic adapters as well as the LC SECURE adapters and metal flanged LC adapters. Features: Slip-On Retractable Cover Provides Eye safety Convenient Single Door Design Allows for One-Handed Connector Installation Available in Flanged and Flangeless Configurations Available in Plastic and Metal Adapter Styles Applications: DataComm Industry Telecom Industry Materials: Plastic or Metal Adapter Ceramic Sleeves Shutter Housing, Spring and Shaft: Stainless Steel Shutter Door: Polycarbonate with Eye Protection Label

The shuttered LC adapters are designed for the low profile, SC cutout. The product set includes flanged and flangeless plastic adapters as well as the LC SECURE adapters and metal flanged LC adapters.
Features:

  • Slip-On Retractable Cover Provides Eye safety
  • Convenient Single Door Design Allows for One-Handed Connector Installation
  • Available in Flanged and Flangeless Configurations
  • Available in Plastic and Metal Adapter Styles
    Applications:
  • DataComm Industry
  • Telecom Industry
    Materials:
  • Plastic or Metal Adapter
  • Ceramic Sleeves
  • Shutter Housing, Spring and Shaft: Stainless Steel
  • Shutter Door: Polycarbonate with Eye Protection Label
Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205164-1 205164-1 205164-1 205164-1 70087965
Product Name D-Shaped Connectors D-Subminiature Connector M24308 rectangular M24308 rectangular AMPLIMITE,ASSEMBLY,PLUG,STD,109, 15 POSITION, SIZE 2
Connector Type Wire to Wire Connector D-Sub Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Wire
Unlock Full Specs
to access all available technical data

Similar Products

PCB D-Sub Connectors - 1-1740196-2 - TE Connectivity
Specs
Connector Type Board to Board Connector; D-Sub Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
Between Series Adapters - 1059750-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Ribbon Cable Connectors - 1-111446-4 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
5 suppliers