TE Connectivity D-Shaped Connectors 205204-9

Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205204-9 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205204-9
D-Shaped Connectors 205204-9
Body Features Insert Material : Thermoplastic Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Shell Plating Material : Zinc
  • Shield Material : Steel

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub Connectors - 205204-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
205204-9
D-Sub Connectors 205204-9
CRIMP SNAP PLUG ASSY,SIZE 1

CRIMP SNAP PLUG ASSY,SIZE 1

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205204-9
D-Sub Connectors 205204-9
CRIMP SNAP ASY ZNC PL

CRIMP SNAP ASY ZNC PL

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connectors Miscellaneous - 205204-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
205204-9
Connectors Miscellaneous 205204-9
CRIMP SNAP PLUG ASSY,SIZE 1

CRIMP SNAP PLUG ASSY,SIZE 1

Buy Now
D-Subminiature Connector - 205204-9 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
205204-9
D-Subminiature Connector 205204-9
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - A31886-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31886-ND
D-Sub, D-Shaped Connector Housings A31886-ND
Plug for Male Contacts Housing D-Sub Connector 9 Position

Plug for Male Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
439-205204-9
250V Electronic Connector 439-205204-9
9 Pos D-Sub Connector, Male, Crimp, Shielded, 250V Product overview: 205204-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205204-9 can be used for catalog matching and distributor lookup.

9 Pos D-Sub Connector, Male, Crimp, Shielded, 250V Product overview: 205204-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205204-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AMPLIMITE HDP-20 Connector, Plug, 9 Pos.,Front Metal Shell, Crimp Snap - 70041208 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDP-20 Connector, Plug, 9 Pos.,Front Metal Shell, Crimp Snap
70041208
AMPLIMITE HDP-20 Connector, Plug, 9 Pos.,Front Metal Shell, Crimp Snap 70041208
The AMPLIMITE HDP-20 subminiature D connectors have removable F crimp contacts. The assembly consists of a two piece plastic housing which has integral plastic retention tines and two metal shells which secure the housing components.

The AMPLIMITE HDP-20 subminiature D connectors have removable F crimp contacts. The assembly consists of a two piece plastic housing which has integral plastic retention tines and two metal shells which secure the housing components.

Supplier's Site
Crimp Snap Plug Assy,size 1 Rohs Compliant Amp - Te Connectivity - 75M9207 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Snap Plug Assy,size 1 Rohs Compliant Amp - Te Connectivity
75M9207
Crimp Snap Plug Assy,size 1 Rohs Compliant Amp - Te Connectivity 75M9207
CRIMP SNAP PLUG ASSY,SIZE 1 ROHS COMPLIANT: YES

CRIMP SNAP PLUG ASSY,SIZE 1 ROHS COMPLIANT: YES

Supplier's Site
D-Sub, D-Shaped Connector Housings - 205204-9 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
205204-9
D-Sub, D-Shaped Connector Housings 205204-9
CONN D-SUB HOUSING PLUG 9POS

CONN D-SUB HOUSING PLUG 9POS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205204-9 205204-9 205204-9 205204-9 205204-9 A31886-ND 439-205204-9 70041208 75M9207 205204-9
Product Name D-Shaped Connectors D-Sub Connectors Connectors Miscellaneous D-Subminiature Connector D-Sub, D-Shaped Connector Housings 250V Electronic Connector AMPLIMITE HDP-20 Connector, Plug, 9 Pos.,Front Metal Shell, Crimp Snap Crimp Snap Plug Assy,size 1 Rohs Compliant Amp - Te Connectivity D-Sub, D-Shaped Connector Housings
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Snap Crimp Crimp
Mounting Panel Mount Cable Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218125-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
D-Sub Connector Assemblies - 2684-134928-E-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
2 suppliers