TE Connectivity D-Shaped Connectors 205165-1

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 25 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 25 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205165-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205165-1
D-Shaped Connectors 205165-1
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 25 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Socket Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 25
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Options : Order Separately
  • Contact Size : Size 20
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
321-205165-1
Electronic Connector 321-205165-1
D-Sub Receptacle 25 Pos Crimp ST Panel Mount Product overview: 205165-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-205165-1 can be used for catalog matching and distributor lookup.

D-Sub Receptacle 25 Pos Crimp ST Panel Mount Product overview: 205165-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 321-205165-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
M24308 rectangular - 205165-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
205165-1
M24308 rectangular 205165-1
RECEPT ASSY,25 POSN,AMPLIMITE

RECEPT ASSY,25 POSN,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
205165-1
M24308 rectangular 205165-1
M24308 rectangular

M24308 rectangular

Buy Now
D-Subminiature Connector - 205165-1 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
205165-1
D-Subminiature Connector 205165-1
Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Supplier's Site
D-Sub, D-Shaped Connector Housings - 1122-1149-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
1122-1149-ND
D-Sub, D-Shaped Connector Housings 1122-1149-ND
Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
Connectors I/O - 205165-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
205165-1
Connectors I/O 205165-1
RECEPT ASSY,25 POSN,AMPLIMITE

RECEPT ASSY,25 POSN,AMPLIMITE

Buy Now
RECEPTACLE ASSEMBLY,25 POS,AMPLIMITE, 109 - 70087961 - Allied Electronics, Inc.
Fort Worth, TX, USA
RECEPTACLE ASSEMBLY,25 POS,AMPLIMITE, 109
70087961
RECEPTACLE ASSEMBLY,25 POS,AMPLIMITE, 109 70087961
The shuttered LC adapters are designed for the low profile, SC cutout. The product set includes flanged and flangeless plastic adapters as well as the LC SECURE adapters and metal flanged LC adapters. Features: Slip-On Retractable Cover Provides Eye safety Convenient Single Door Design Allows for One-Handed Connector Installation Available in Flanged and Flangeless Configurations Available in Plastic and Metal Adapter Styles Applications: DataComm Industry Telecom Industry Materials: Plastic or Metal Adapter Ceramic Sleeves Shutter Housing, Spring and Shaft: Stainless Steel Shutter Door: Polycarbonate with Eye Protection Label

The shuttered LC adapters are designed for the low profile, SC cutout. The product set includes flanged and flangeless plastic adapters as well as the LC SECURE adapters and metal flanged LC adapters.
Features:

  • Slip-On Retractable Cover Provides Eye safety
  • Convenient Single Door Design Allows for One-Handed Connector Installation
  • Available in Flanged and Flangeless Configurations
  • Available in Plastic and Metal Adapter Styles
    Applications:
  • DataComm Industry
  • Telecom Industry
    Materials:
  • Plastic or Metal Adapter
  • Ceramic Sleeves
  • Shutter Housing, Spring and Shaft: Stainless Steel
  • Shutter Door: Polycarbonate with Eye Protection Label
Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Richardson RFPD DigiKey Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205165-1 321-205165-1 205165-1 205165-1 205165-1 1122-1149-ND 205165-1 70087961
Product Name D-Shaped Connectors Electronic Connector M24308 rectangular M24308 rectangular D-Subminiature Connector D-Sub, D-Shaped Connector Housings Connectors I/O RECEPTACLE ASSEMBLY,25 POS,AMPLIMITE, 109
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp
Mounting Panel Mount Wire Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-135787-6 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Connector Backshells - 1-2308341-6 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers
RF Connectors - 1059499-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
2 suppliers