TE Connectivity D-Shaped Connectors 205205-2

Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205205-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205205-2
D-Shaped Connectors 205205-2
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Shell Plating Material : Tin
  • Shield Material : Steel

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
250V Electronic Connector
439-205205-2
250V Electronic Connector 439-205205-2
Female D-Sub 15 Pos Signal Connector, Straight, Shielded, 250V Product overview: 205205-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205205-2 can be used for catalog matching and distributor lookup.

Female D-Sub 15 Pos Signal Connector, Straight, Shielded, 250V Product overview: 205205-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205205-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 205205-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
205205-2
Connectors 205205-2
CRIMP SNAP RCPT ASSY,SIZE 2 205205-2 / 2-42934-5727

CRIMP SNAP RCPT ASSY,SIZE 2 205205-2 / 2-42934-5727

Buy Now
D Sub Connectors - 446743 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
446743
D Sub Connectors 446743
AMPLIMITE HDP20 d-sub cable socket,15way

AMPLIMITE HDP20 d-sub cable socket,15way

Supplier's Site
D-Sub Connectors - 205205-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
205205-2
D-Sub Connectors 205205-2
CRIMP SNAP RCPT ASSY,SIZE 2

CRIMP SNAP RCPT ASSY,SIZE 2

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205205-2
D-Sub Connectors 205205-2
CRIMP SNAP ASY TIN PL

CRIMP SNAP ASY TIN PL

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
D-Sub, D-Shaped Connector Housings - A1033-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A1033-ND
D-Sub, D-Shaped Connector Housings A1033-ND
Receptacle for Female Contacts Housing D-Sub Connector 15 Position

Receptacle for Female Contacts Housing D-Sub Connector 15 Position

Buy Now Datasheet
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205205-2 - 905867-205205-2 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205205-2
905867-205205-2
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205205-2 905867-205205-2
Manufacturer: TE Connectivity Win Source Part Number: 905867-205205-2 Series: AMPLIMITE HDP-20 Features: Receptacle for Female Contacts Housing D-Sub Connector 15 Position Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 205205 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 2052052, -2-42934-5727-SI, -2-42934-5727-SI-ND, 2266-205205-2, A1033, -205205-2-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905867-205205-2
Series: AMPLIMITE HDP-20
Features: Receptacle for Female Contacts Housing D-Sub Connector 15 Position
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 205205
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 2052052, -2-42934-5727-SI, -2-42934-5727-SI-ND, 2266-205205-2, A1033, -205205-2-SI

Buy Now Datasheet
D-Sub, D-Shaped Connector Housings - 205205-2 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
205205-2
D-Sub, D-Shaped Connector Housings 205205-2
CONN D-SUB HOUSING RCPT 15POS

CONN D-SUB HOUSING RCPT 15POS

Supplier's Site Datasheet
15 Female D-Sub Panel Mounting 2 - D-Sub/DVI/HDMI Connectors ROHS - 785-205205-2 - Utmel Electronic Limited
Hong Kong, China
15 Female D-Sub Panel Mounting 2 - D-Sub/DVI/HDMI Connectors ROHS
785-205205-2
15 Female D-Sub Panel Mounting 2 - D-Sub/DVI/HDMI Connectors ROHS 785-205205-2
15 Female D-Sub Panel Mounting 2 - D-Sub/DVI/HDMI Connectors ROHS

15 Female D-Sub Panel Mounting 2 - D-Sub/DVI/HDMI Connectors ROHS

Supplier's Site
D-Sub Receptacle; Steel; Crimp Snap; Female; 2; Tin - 70082672 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Receptacle; Steel; Crimp Snap; Female; 2; Tin
70082672
D-Sub Receptacle; Steel; Crimp Snap; Female; 2; Tin 70082672
Receptacle Gender, Subminiature and Microminiature D Connector Choice of zinc-plated shell or tin-plated shell with grounding indents on the plugs. Insert is black thermoplastic, rated 94V-O. Contact Rating (with 20 AWG Wire): 7.5 amps. Termination Resistance: 5K megohms. Engagement Force: 12 oz. Separation Force: 0.75 oz. Mating Force: 8 oz. per contact. CONTACTS NOT INCLUDED. Select contacts from those offered below. Recognized under the components program of UL, Inc., File No. E28476. Certified by Canadian Standards Association, File No. LR 16455. Uses contact size 20 DF contacts. Plugs Have Grounding Indents

Receptacle Gender, Subminiature and Microminiature D Connector
Choice of zinc-plated shell or tin-plated shell with grounding indents on the plugs. Insert is black thermoplastic, rated 94V-O. Contact Rating (with 20 AWG Wire): 7.5 amps. Termination Resistance: 5K megohms. Engagement Force: 12 oz. Separation Force: 0.75 oz. Mating Force: 8 oz. per contact. CONTACTS NOT INCLUDED. Select contacts from those offered below. Recognized under the components program of UL, Inc., File No. E28476. Certified by Canadian Standards Association, File No. LR 16455. Uses contact size 20 DF contacts.

  • Plugs Have Grounding Indents
Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205205-2 439-205205-2 205205-2 446743 205205-2 205205-2 A1033-ND 905867-205205-2 205205-2 785-205205-2 70082672
Product Name D-Shaped Connectors 250V Electronic Connector Connectors D Sub Connectors D-Sub Connectors D-Sub, D-Shaped Connector Housings D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205205-2 D-Sub, D-Shaped Connector Housings 15 Female D-Sub Panel Mounting 2 - D-Sub/DVI/HDMI Connectors ROHS D-Sub Receptacle; Steel; Crimp Snap; Female; 2; Tin
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Solder Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1478401-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder Terminal, Clamp
View Details
6 suppliers
D-Shaped Connectors - 1-2221860-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers
In-Series Adapters - 1053640-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
D-Sub Connectors - 1-1589072-8 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers