TE Connectivity D-Shaped Connectors 207464-7

Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 207464-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
207464-7
D-Shaped Connectors 207464-7
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Shell Plating Material : Tin
  • Shield Material : Steel

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A31889-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A31889-ND
D-Sub, D-Shaped Connector Housings A31889-ND
Plug for Male Contacts Housing D-Sub Connector 25 Position

Plug for Male Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
Connectors - 207464-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
207464-7
Connectors 207464-7
HDP-20PLUGSIZE 3 25 POSN

HDP-20PLUGSIZE 3 25 POSN

Buy Now
D Sub Connectors - 7826109 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7826109
D Sub Connectors 7826109
TE Connectivity 207464-7 D-Sub Connector

TE Connectivity 207464-7 D-Sub Connector

Supplier's Site
Singapore, Singapore
250V Electronic Connector
439-207464-7
250V Electronic Connector 439-207464-7
25 Pos D-Sub Connector, Male, Crimp, Shielded, 250V Product overview: 207464-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-207464-7 can be used for catalog matching and distributor lookup.

25 Pos D-Sub Connector, Male, Crimp, Shielded, 250V Product overview: 207464-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-207464-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 207464-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
207464-7
D-Sub Connectors 207464-7
HDP-20,PLUG,SIZE 3, 25 POSN

HDP-20,PLUG,SIZE 3, 25 POSN

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
207464-7
D-Sub Connectors 207464-7
CRIMP SNAP ASY TIN PL

CRIMP SNAP ASY TIN PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
207464-7
D-Sub Connectors 207464-7
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Subminiature Connector - 207464-7 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
207464-7
D-Subminiature Connector 207464-7
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 25POSITION, SIZE 3 - 70085469 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 25POSITION, SIZE 3
70085469
CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 25POSITION, SIZE 3 70085469
CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 25POSITION, SIZE 3

CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 25POSITION, SIZE 3

Supplier's Site
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp - Te Connectivity - 42K6843 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp - Te Connectivity
42K6843
D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp - Te Connectivity 42K6843
D SUB SHELL, PLUG, SIZE 3, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

D SUB SHELL, PLUG, SIZE 3, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:AMPLIMITE HDP-20 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Richardson RFPD Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207464-7 A31889-ND 207464-7 7826109 439-207464-7 207464-7 207464-7 207464-7 70085469 42K6843
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings Connectors D Sub Connectors 250V Electronic Connector D-Sub Connectors D-Sub Connectors D-Subminiature Connector CONNECTOR, PLUG, HDP-20, CRIMP SNAP, 25POSITION, SIZE 3 D Sub Shell, Plug, Size 3, Steel; No. Of Positions Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp Snap Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount Cable
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218440-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Between Series Adapters - 1057908-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
4 suppliers
RF Connectors - 1051139-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp
View Details
4 suppliers