TE Connectivity D-Shaped Connectors 204516-2

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 204516-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
204516-2
D-Shaped Connectors 204516-2
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 44 Power/Signal/Coax Combination : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Options : Supplied - Uninstalled Contact Size : Size 22 Contact Type : Socket Housing Features Centerline (Pitch) : 2.29 MM  [.09 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 44
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Options : Supplied - Uninstalled
  • Contact Size : Size 22
  • Contact Type : Socket

Housing Features


  • Centerline (Pitch) : 2.29 MM  [.09 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D-Sub Connector Assemblies - 1122-1262-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1122-1262-ND
D-Sub Connector Assemblies 1122-1262-ND
44 Position D-Sub, High Density Receptacle, Female Sockets Connector

44 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Connectors, Interconnects - D-Sub Connectors - 1009742-204516-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub Connectors
1009742-204516-2
Connectors, Interconnects - D-Sub Connectors 1009742-204516-2
Win Source Part Number: 1009742-204516-2 Category: Connectors, Interconnects>D-Sub Connectors Series: Military, MIL-DTL-24308, AMPLIMITE 90; HD-22 Number of Positions: 44 Connector Type: Receptacle, Female Sockets Contact Type: Signal Number of Rows: 3 Termination: Crimp Contact Finish: Gold Package: Bulk Contact Material: Copper Alloy Connector Style: D-Sub, High Density Standard Package: 1 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Cadmium Plated Shell Size, Connector Layout: 3 (DB, B) High Density Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable Current Rating (Amps): 7.5A REACH Status: REACH Affected HTSUS: 8536.69.4030 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 1122-1262-MIL,M24308 /2-13F,2266-204516-2 ,1122-1262,204516-2- ND,M24308/2-13F-MIL, 204516-2-MIL,M24308/ 2-13F-ND Base Product Number: 204516 RoHS Status: RoHS non-compliant

Win Source Part Number: 1009742-204516-2
Category: Connectors, Interconnects>D-Sub Connectors
Series: Military, MIL-DTL-24308, AMPLIMITE 90; HD-22
Number of Positions: 44
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3
Termination: Crimp
Contact Finish: Gold
Package: Bulk
Contact Material: Copper Alloy
Connector Style: D-Sub, High Density
Standard Package: 1
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Cadmium Plated
Shell Size, Connector Layout: 3 (DB, B) High Density
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
Current Rating (Amps): 7.5A
REACH Status: REACH Affected
HTSUS: 8536.69.4030
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 1122-1262-MIL,M24308/2-13F,2266-204516-2,1122-1262,204516-2-ND,M24308/2-13F-MIL,204516-2-MIL,M24308/2-13F-ND
Base Product Number: 204516
RoHS Status: RoHS non-compliant

Buy Now Datasheet
M24308 rectangular - 204516-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
204516-2
M24308 rectangular 204516-2
RECEPT ASSY,SZ 3,AMPLIMITE

RECEPT ASSY,SZ 3,AMPLIMITE

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
204516-2
M24308 rectangular 204516-2
M24308 rectangular

M24308 rectangular

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
204516-2
M24308 rectangular 204516-2
RECEPT ASSY,SZ 3,AMPLIMITE

RECEPT ASSY,SZ 3,AMPLIMITE

Buy Now
Singapore, Singapore
Electronic Connector
339-204516-2
Electronic Connector 339-204516-2
D-Sub MIL Spec Connectors 44P RECEPTACLE Product overview: 204516-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-204516-2 can be used for catalog matching and distributor lookup.

D-Sub MIL Spec Connectors 44P RECEPTACLE Product overview: 204516-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 339-204516-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Subminiature Connector - 204516-2 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
204516-2
D-Subminiature Connector 204516-2
Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Supplier's Site
D Sub Connector, High Density-Hd, 44 Position, Receptacle; No. Of Contacts Amp - Te Connectivity - 66F1667 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, High Density-Hd, 44 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
66F1667
D Sub Connector, High Density-Hd, 44 Position, Receptacle; No. Of Contacts Amp - Te Connectivity 66F1667
D SUB CONNECTOR, HIGH DENSITY-HD, 44 POSITION, RECEPTACLE; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:AMPLIMITE 90 Series; Connector Body Material:Metal Body RoHS Compliant: No

D SUB CONNECTOR, HIGH DENSITY-HD, 44 POSITION, RECEPTACLE; No. of Contacts:44Contacts; Gender:Receptacle; Contact Termination Type:Crimp; D Sub Shell Size:DB; Product Range:AMPLIMITE 90 Series; Connector Body Material:Metal Body RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 204516-2 1122-1262-ND 1009742-204516-2 204516-2 204516-2 339-204516-2 204516-2 66F1667
Product Name D-Shaped Connectors D-Sub Connector Assemblies Connectors, Interconnects - D-Sub Connectors M24308 rectangular M24308 rectangular Electronic Connector D-Subminiature Connector D Sub Connector, High Density-Hd, 44 Position, Receptacle; No. Of Contacts Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Panel Mount Panel Mount Wire
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1059941-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers
RF Connectors - 1056553-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
2 suppliers
Between Series Adapters - 1046222-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details