TE Connectivity D-Shaped Connectors 205203-8

Description
Body Features Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM , 1.37 MM  [.108 INCH , .054 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM , 1.37 MM  [.108 INCH , .054 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205203-8 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205203-8
D-Shaped Connectors 205203-8
Body Features Insert Material : Thermoplastic Primary Product Color : Black Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM , 1.37 MM  [.108 INCH , .054 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 1 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Primary Product Color : Black
  • Shell Plating Material : Zinc
  • Shield Material : Steel

Configuration Features


  • Number of Positions : 9

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM , 1.37 MM  [.108 INCH , .054 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 800

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 1
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Subminiature Connector - 205203-8 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
205203-8
D-Subminiature Connector 205203-8
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - A34104-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A34104-ND
D-Sub, D-Shaped Connector Housings A34104-ND
Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Receptacle for Female Contacts Housing D-Sub Connector 9 Position

Buy Now Datasheet
Connectors - 205203-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
205203-8
Connectors 205203-8
CRIMP SNAP RCPT ASSY,SIZE 1

CRIMP SNAP RCPT ASSY,SIZE 1

Buy Now
Singapore, Singapore
Electronic Connector
439-205203-8
Electronic Connector 439-205203-8
9 Pos D-Sub Female Crimp Signal Connector, Straight, Shielded Product overview: 205203-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205203-8 can be used for catalog matching and distributor lookup.

9 Pos D-Sub Female Crimp Signal Connector, Straight, Shielded Product overview: 205203-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205203-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 205203-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
205203-8
D-Sub Connectors 205203-8
CRIMP SNAP RCPT ASSY,SIZE 1

CRIMP SNAP RCPT ASSY,SIZE 1

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205203-8
D-Sub Connectors 205203-8
CRIMP SNAP ASY ZNC PL

CRIMP SNAP ASY ZNC PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205203-8
D-Sub Connectors 205203-8
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1363549-205203-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1363549-205203-8
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1363549-205203-8
Win Source Part Number: 1363549-205203-8 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Active Base Product Number: 205203 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Color: Black Connector Type: Receptacle for Female Contacts Contact Type: Signal Number of Positions: 9 Number of Rows: 2 Note: Contacts Not Included Flange Feature: Housing/Shell (Unthreaded) Dielectric Material: Polyamide (PA), Nylon, Glass Filled Connector Style: D-Sub Shell Size, Connector Layout: 1 (DE, E) Shell Material, Finish: Steel, Yellow Trivalent Chromium Chromate Zinc Plated Shell Finish Thickness: 200µin (5.08µm)

Win Source Part Number: 1363549-205203-8
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Bulk
Product Status: Active
Base Product Number: 205203
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Color: Black
Connector Type: Receptacle for Female Contacts
Contact Type: Signal
Number of Positions: 9
Number of Rows: 2
Note: Contacts Not Included
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Connector Style: D-Sub
Shell Size, Connector Layout: 1 (DE, E)
Shell Material, Finish: Steel, Yellow Trivalent Chromium Chromate Zinc Plated
Shell Finish Thickness: 200µin (5.08µm)

Buy Now Datasheet
AMPLIMITE HDP-20 Receptacle, 9 Position, Front Metal Shell, Crimp-Snap - 70041213 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDP-20 Receptacle, 9 Position, Front Metal Shell, Crimp-Snap
70041213
AMPLIMITE HDP-20 Receptacle, 9 Position, Front Metal Shell, Crimp-Snap 70041213
The AMPLIMITE HDP-20 subminiature D connectors have removable F crimp contacts. The assembly consists of a two piece plastic housing which has integral plastic retention tines and two metal shells which secure the housing components.

The AMPLIMITE HDP-20 subminiature D connectors have removable F crimp contacts. The assembly consists of a two piece plastic housing which has integral plastic retention tines and two metal shells which secure the housing components.

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205203-8 205203-8 A34104-ND 205203-8 439-205203-8 205203-8 1363549-205203-8 70041213
Product Name D-Shaped Connectors D-Subminiature Connector D-Sub, D-Shaped Connector Housings Connectors Electronic Connector D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings AMPLIMITE HDP-20 Receptacle, 9 Position, Front Metal Shell, Crimp-Snap
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Snap Crimp Crimp
Mounting Panel Mount Cable Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1059171-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
Microminiature & Nanominiature D Connectors - 1-1589475-6 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Termination Preterminated Flying Leads
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Connector Backshells - 1-2308340-5 - TE Connectivity
Specs
Geometry Straight; 180
View Details
3 suppliers
D-Sub Connectors - 1-1532020-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details