TE Connectivity D-Shaped Connectors 205206-3

Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205206-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205206-3
D-Shaped Connectors 205206-3
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors - 205206-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
205206-3
Connectors 205206-3
CRIMP SNAP PLUG ASSY,SIZE 2

CRIMP SNAP PLUG ASSY,SIZE 2

Buy Now
Singapore, Singapore
250V Electronic Connector
439-205206-3
250V Electronic Connector 439-205206-3
15 Pos Male D-Sub Crimp ST Signal Connector, 250V Product overview: 205206-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205206-3 can be used for catalog matching and distributor lookup.

15 Pos Male D-Sub Crimp ST Signal Connector, 250V Product overview: 205206-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205206-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings - 1130926-205206-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings
1130926-205206-3
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings 1130926-205206-3
Win Source Part Number: 1130926-205206-3 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Housings Series: AMPLIMITE HDP-20 Number of Positions: 15 Color: Black Features: Grounding Indents Connector Type: Plug for Male Contacts Contact Type: Signal Number of Rows: 2 Package: Bulk Note: Contacts Not Included Connector Style: D-Sub Standard Package: 400 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Tin Plated Dielectric Material: Polyamide (PA), Nylon, Glass Filled Shell Size, Connector Layout: 2 (DA, A) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 205206-3.; AMP205206-3; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 2052063,-27-01519-00 -CSI-ND,-205206-3-CS I,-27-01519-00-CSI,- 27-01519-00-SI,-27-0 1519-00-SI-ND,A1039, -205206-3-SI Base Product Number: 205206

Win Source Part Number: 1130926-205206-3
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Housings
Series: AMPLIMITE HDP-20
Number of Positions: 15
Color: Black
Features: Grounding Indents
Connector Type: Plug for Male Contacts
Contact Type: Signal
Number of Rows: 2
Package: Bulk
Note: Contacts Not Included
Connector Style: D-Sub
Standard Package: 400
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Shell Size, Connector Layout: 2 (DA, A)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 205206-3.; AMP205206-3;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 2052063,-27-01519-00-CSI-ND,-205206-3-CSI,-27-01519-00-CSI,-27-01519-00-SI,-27-01519-00-SI-ND,A1039,-205206-3-SI
Base Product Number: 205206

Buy Now Datasheet
D Sub Connectors - 446709 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
446709
D Sub Connectors 446709
TE Connectivity 205206-3 D-Sub Connector

TE Connectivity 205206-3 D-Sub Connector

Supplier's Site
D Sub Connectors - 1648554 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1648554
D Sub Connectors 1648554
TE Connectivity 205206-3 D-Sub Connector

TE Connectivity 205206-3 D-Sub Connector

Supplier's Site
D-Sub, D-Shaped Connector Housings - A1039-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A1039-ND
D-Sub, D-Shaped Connector Housings A1039-ND
Plug for Male Contacts Housing D-Sub Connector 15 Position

Plug for Male Contacts Housing D-Sub Connector 15 Position

Buy Now Datasheet
D-Sub Connectors - 205206-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
205206-3
D-Sub Connectors 205206-3
CRIMP SNAP PLUG ASSY,SIZE 2

CRIMP SNAP PLUG ASSY,SIZE 2

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205206-3
D-Sub Connectors 205206-3
CRIMP SNAP ASY TIN PL

CRIMP SNAP ASY TIN PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205206-3
D-Sub Connectors 205206-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Plug, Cable; Steel; Plug; Crimp Snap; 2; Tin - 70082670 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Plug, Cable; Steel; Plug; Crimp Snap; 2; Tin
70082670
D-Sub Plug, Cable; Steel; Plug; Crimp Snap; 2; Tin 70082670
Steel Shell, Crimp Snap Termination, Tin Shell Plating, Cable Connector Choice of zinc-plated shell or tin-plated shell with grounding indents on the plugs. Insert is black thermoplastic, rated 94V-O. Contact Rating (with 20 AWG Wire): 7.5 amps. Termination Resistance: 5K megohms. Engagement Force: 12 oz. Separation Force: 0.75 oz. Mating Force: 8 oz. per contact. CONTACTS NOT INCLUDED. Select contacts from those offered below. Recognized under the components program of UL, Inc., File No. E28476. Certified by Canadian Standards Association, File No. LR 16455. Uses contact size 20 DF contacts. Plugs Have Grounding Indents

Steel Shell, Crimp Snap Termination, Tin Shell Plating, Cable Connector
Choice of zinc-plated shell or tin-plated shell with grounding indents on the plugs. Insert is black thermoplastic, rated 94V-O. Contact Rating (with 20 AWG Wire): 7.5 amps. Termination Resistance: 5K megohms. Engagement Force: 12 oz. Separation Force: 0.75 oz. Mating Force: 8 oz. per contact. CONTACTS NOT INCLUDED. Select contacts from those offered below. Recognized under the components program of UL, Inc., File No. E28476. Certified by Canadian Standards Association, File No. LR 16455. Uses contact size 20 DF contacts.

  • Plugs Have Grounding Indents
Supplier's Site
15 Female D-Sub Panel Mounting 2 - D-Sub/DVI/HDMI Connectors ROHS - 785-205206-3 - Utmel Electronic Limited
Hong Kong, China
15 Female D-Sub Panel Mounting 2 - D-Sub/DVI/HDMI Connectors ROHS
785-205206-3
15 Female D-Sub Panel Mounting 2 - D-Sub/DVI/HDMI Connectors ROHS 785-205206-3
15 Female D-Sub Panel Mounting 2 - D-Sub/DVI/HDMI Connectors ROHS

15 Female D-Sub Panel Mounting 2 - D-Sub/DVI/HDMI Connectors ROHS

Supplier's Site
D-Sub, D-Shaped Connector Housings - 205206-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
205206-3
D-Sub, D-Shaped Connector Housings 205206-3
CONN D-SUB HOUSING PLUG 15POS

CONN D-SUB HOUSING PLUG 15POS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205206-3 205206-3 439-205206-3 1130926-205206-3 446709 1648554 A1039-ND 205206-3 70082670 785-205206-3 205206-3
Product Name D-Shaped Connectors Connectors 250V Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings D Sub Connectors D Sub Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors D-Sub Plug, Cable; Steel; Plug; Crimp Snap; 2; Tin 15 Female D-Sub Panel Mounting 2 - D-Sub/DVI/HDMI Connectors ROHS D-Sub, D-Shaped Connector Housings
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Box Mount D-Sub Connectors - 1218128-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Board Connector
Current Rating 5.0 to 10.0 amps
View Details
In-Series Adapters - 1-1337458-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
RF Connectors - 1056456-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers