TE Connectivity D-Shaped Connectors 1-745492-8

Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.4 Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 140 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Wire-to-Wire Ground Feature Type : Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.4 Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 140 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Wire-to-Wire Ground Feature Type : Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-745492-8 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-745492-8
D-Shaped Connectors 1-745492-8
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 9 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.4 Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Pin Wire Contact Termination Area Plating Material Finish : Matte Dimensions Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 1.38 MM  [.054 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 140 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector Shell Size : 1 Connector System : Wire-to-Wire Ground Feature Type : Grounding Indents Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Insert Material : Thermoplastic
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable
  • Number of Positions : 9
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.4
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Solid Wire Size (AWG) : 26 - 22
  • Solid Wire Size (MMSQ) : .13 - .32
  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 26 - 22

Housing Features


  • Centerline (Pitch) : 1.38 MM  [.054 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 140

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 1
  • Connector System : Wire-to-Wire
  • Ground Feature Type : Grounding Indents
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies - 1365189-1-745492-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
1365189-1-745492-8
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies 1365189-1-745492-8
Win Source Part Number: 1365189-1-745492-8 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDE-20 Package: Bulk Product Status: Active Features: Grounding Indents Base Product Number: 745492 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): Varies by Wire Gauge Wire Gauge: 22-26 AWG Contact Finish: Gold Contact Finish Thickness: Flash Color: Black Connector Type: Plug, Male Pins Contact Type: Signal Number of Positions: 9 Number of Rows: 2 Termination: IDC, Discrete Wire Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Voltage Rating: 250V Flange Feature: Housing/Shell (Unthreaded) Dielectric Material: Thermoplastic, Glass Filled Connector Style: D-Sub Shell Size, Connector Layout: 1 (DE, E) Shell Material, Finish: Steel, Tin Plated

Win Source Part Number: 1365189-1-745492-8
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDE-20
Package: Bulk
Product Status: Active
Features: Grounding Indents
Base Product Number: 745492
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): Varies by Wire Gauge
Wire Gauge: 22-26 AWG
Contact Finish: Gold
Contact Finish Thickness: Flash
Color: Black
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Positions: 9
Number of Rows: 2
Termination: IDC, Discrete Wire
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Thermoplastic, Glass Filled
Connector Style: D-Sub
Shell Size, Connector Layout: 1 (DE, E)
Shell Material, Finish: Steel, Tin Plated

Buy Now Datasheet
D-Sub Connector Assemblies - A31930-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A31930-ND
D-Sub Connector Assemblies A31930-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp - 1-745492-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp
1-745492-8
Connectors I/O D-Sub & D-Ribbon Contacts, Crimp 1-745492-8
09 HDE MS PLUG22-26LEAD FREE

09 HDE MS PLUG22-26LEAD FREE

Buy Now
D-Subminiature Connector - 1-745492-8 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
1-745492-8
D-Subminiature Connector 1-745492-8
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
Singapore, Singapore
250V Electronic Connector
439-1-745492-8
250V Electronic Connector 439-1-745492-8
9 Pos D-Sub Connector, Male, Straight, Shielded, IDC, 250V Product overview: 1-745492-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1-745492-8 can be used for catalog matching and distributor lookup.

9 Pos D-Sub Connector, Male, Straight, Shielded, IDC, 250V Product overview: 1-745492-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1-745492-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 1-745492-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-745492-8
D-Sub Connectors 1-745492-8
09 HDE MS PLUG,22-26,LEAD FREE

09 HDE MS PLUG,22-26,LEAD FREE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-745492-8
D-Sub Connectors 1-745492-8
HDE METAL SHELL ASSY

HDE METAL SHELL ASSY

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-745492-8
D-Sub Connectors 1-745492-8
D-Sub Connectors

D-Sub Connectors

Buy Now
HDE-20 INSULATON DISPLACEMENT D-SUB CON;PLUG FOR 26-22AWG;9CONTACT;METEL SHELL - 70041500 - Allied Electronics, Inc.
Fort Worth, TX, USA
HDE-20 INSULATON DISPLACEMENT D-SUB CON;PLUG FOR 26-22AWG;9CONTACT;METEL SHELL
70041500
HDE-20 INSULATON DISPLACEMENT D-SUB CON;PLUG FOR 26-22AWG;9CONTACT;METEL SHELL 70041500
HDE-20 INSULATON DISPLACEMENT D-SUB CON;PLUG FOR 26-22AWG;9CONTACT;ME TEL SHELL

HDE-20 INSULATON DISPLACEMENT D-SUB CON;PLUG FOR 26-22AWG;9CONTACT;METEL SHELL

Supplier's Site
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity - 42K6565 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity
42K6565
D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity 42K6565
D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:Amplimite HDE-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR, STANDARD, 9 POSITION, PLUG; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:IDC / IDT; D Sub Shell Size:DE; Product Range:Amplimite HDE-20 Series; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet
1-745492-8 - 09 Hde Ms Plug,22-26,lead Free Rohs Compliant Amp - Te Connectivity - 38AH3714 - Newark, An Avnet Company
Chicago, IL, United States
1-745492-8 - 09 Hde Ms Plug,22-26,lead Free Rohs Compliant Amp - Te Connectivity
38AH3714
1-745492-8 - 09 Hde Ms Plug,22-26,lead Free Rohs Compliant Amp - Te Connectivity 38AH3714
1-745492-8 - 09 HDE MS PLUG,22-26,LEAD FREE ROHS COMPLIANT: YES

1-745492-8 - 09 HDE MS PLUG,22-26,LEAD FREE ROHS COMPLIANT: YES

Supplier's Site
D Sub Connector, Amplimite Hde-20, Amplimite Hde-20 Series, De, Plug, 9, Steel, Idc / Idt Rohs Compliant Amp - Te Connectivity - 93K1938 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite Hde-20, Amplimite Hde-20 Series, De, Plug, 9, Steel, Idc / Idt Rohs Compliant Amp - Te Connectivity
93K1938
D Sub Connector, Amplimite Hde-20, Amplimite Hde-20 Series, De, Plug, 9, Steel, Idc / Idt Rohs Compliant Amp - Te Connectivity 93K1938
D Sub Connector, Amplimite HDE-20, Amplimite HDE-20 Series, DE, Plug, 9, Steel, IDC / IDT RoHS Compliant: Yes

D Sub Connector, Amplimite HDE-20, Amplimite HDE-20 Series, DE, Plug, 9, Steel, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey Heilind Electronics, Inc. Richardson RFPD ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-745492-8 1365189-1-745492-8 A31930-ND 1-745492-8 1-745492-8 439-1-745492-8 1-745492-8 70041500 42K6565 38AH3714
Product Name D-Shaped Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies D-Sub Connector Assemblies Connectors I/O D-Sub & D-Ribbon Contacts, Crimp D-Subminiature Connector 250V Electronic Connector D-Sub Connectors HDE-20 INSULATON DISPLACEMENT D-SUB CON;PLUG FOR 26-22AWG;9CONTACT;METEL SHELL D Sub Connector, Standard, 9 Position, Plug; No. Of Contacts Amp - Te Connectivity 1-745492-8 - 09 Hde Ms Plug,22-26,lead Free Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180 Straight
Termination Insulation Displacement (IDC) IDC, Discrete Wire IDC IDC IDC IDC / IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Panel
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-338315-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers