TE Connectivity D-Shaped Connectors 749611-5

Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Ribbon Cable, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) (MM) : .91 Compatible Insulation Diameter Range : .74 - .89 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Mating Retention Type : Rails Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Thread Size : 2-56 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : Without Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Ribbon Cable, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) (MM) : .91 Compatible Insulation Diameter Range : .74 - .89 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Mating Retention Type : Rails Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Thread Size : 2-56 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : Without Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 749611-5 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
749611-5
D-Shaped Connectors 749611-5
Body Features Cover Material : Thermoplastic Primary Product Color : Black Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ] Shell Plating Material : Nickel over Copper Configuration Features Compatible With Wire & Cable Type : Ribbon Cable, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold or Gold Flash Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Options : Installed Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Tin-Lead Dimensions Compatible Insulation Diameter (Max) (MM) : .91 Compatible Insulation Diameter Range : .74 - .89 MM  [.029 - .036 INCH ] Solid Wire Size (AWG) : 30 - 28 Solid Wire Size (MMSQ) : .05 - .1 Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Mating Retention Type : Rails Mounting Feature Material : Zinc Mounting Feature Plating Material : Nickel over Copper Thread Size : 2-56 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Panel Termination Features Termination Cover : Without Termination Cover Method : Assembled Termination Cover Type : Non Lacing Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cover Material : Thermoplastic
  • Primary Product Color : Black
  • Ribbon Cable Centerline Spacing : .64 MM  [.025 INCH ]
  • Shell Plating Material : Nickel over Copper

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable, Round Jacketed Cable
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold or Gold Flash
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel
  • Wire Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Compatible Insulation Diameter (Max) (MM) : .91
  • Compatible Insulation Diameter Range : .74 - .89 MM  [.029 - .036 INCH ]
  • Solid Wire Size (AWG) : 30 - 28
  • Solid Wire Size (MMSQ) : .05 - .1
  • Wire Size (MMSQ) : .05 - .09
  • Wire Size (AWG) : 30 - 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without
  • Mating Retention Type : Rails
  • Mounting Feature Material : Zinc
  • Mounting Feature Plating Material : Nickel over Copper
  • Thread Size : 2-56

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel

Termination Features


  • Termination Cover : Without
  • Termination Cover Method : Assembled
  • Termination Cover Type : Non Lacing
  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Centronics Connectors - A3310-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A3310-ND
Centronics Connectors A3310-ND
50 Position Receptacle Connector SCSI Panel Mount IDC

50 Position Receptacle Connector SCSI Panel Mount IDC

Buy Now Datasheet
Downers Grove, IL, United States
D-Subminiature Connector
749611-5
D-Subminiature Connector 749611-5
.050 Series Cable Connectors (SCSI)

.050 Series Cable Connectors (SCSI)

Supplier's Site Datasheet
D-Sub Connectors - 749611-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
749611-5
D-Sub Connectors 749611-5
50 50SR PANEL MOUNT RCPT

50 50SR PANEL MOUNT RCPT

Buy Now

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 749611-5 A3310-ND 749611-5 749611-5
Product Name D-Shaped Connectors Centronics Connectors D-Subminiature Connector D-Sub Connectors
Termination Insulation Displacement (IDC) IDC
Mounting Panel Mount Panel Mount Panel
Current Rating 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products