TE Connectivity D-Shaped Connectors 205168-1

Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205168-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205168-1
D-Shaped Connectors 205168-1
Body Features Mating Retention Feature Material : Stainless Steel Shell Plating Material : Cadmium Configuration Features Number of Positions : 37 Power/Signal/Coax Combination : No Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Options : Order Separately Contact Size : Size 20 Contact Type : Pin Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Steel Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : Without Mounting Hole Diameter : 3.05 MM  [.12 INCH ] Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Mating Retention Feature Material : Stainless Steel
  • Shell Plating Material : Cadmium

Configuration Features


  • Number of Positions : 37
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Options : Order Separately
  • Contact Size : Size 20
  • Contact Type : Pin

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Steel

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : Without
  • Mounting Hole Diameter : 3.05 MM  [.12 INCH ]

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205168-1 - 774381-205168-1 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205168-1
774381-205168-1
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205168-1 774381-205168-1
Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 774381-205168-1 Series: Military, MIL-DTL-24308, AMPLIMITE 109 Packaging: Bulk Number of Positions: 37 Connector Type: Plug for Male Contacts Contact Type: Signal Number of Rows: 2 Note: Contacts Not Included Connector Style: D-Sub Mounting: Free Hanging (In-Line) Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Cadmium Plated Dielectric Material: Polyester Shell Size, Connector Layout: 4 (DC, C) Family Name: 205168 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 863037P; M24308/4-4F; M24308/4-4Z; M24308/4-4; Introduction Date: May 27, 2005 ECCN: EAR99 Country of Origin: Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 774381-205168-1
Series: Military, MIL-DTL-24308, AMPLIMITE 109
Packaging: Bulk
Number of Positions: 37
Connector Type: Plug for Male Contacts
Contact Type: Signal
Number of Rows: 2
Note: Contacts Not Included
Connector Style: D-Sub
Mounting: Free Hanging (In-Line)
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Cadmium Plated
Dielectric Material: Polyester
Shell Size, Connector Layout: 4 (DC, C)
Family Name: 205168
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 863037P; M24308/4-4F; M24308/4-4Z; M24308/4-4;
Introduction Date: May 27, 2005
ECCN: EAR99
Country of Origin: Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
M24308 rectangular - 205168-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M24308 rectangular
205168-1
M24308 rectangular 205168-1
AMPLIMITE,ASY,PLUG,S TD,109,4

AMPLIMITE,ASY,PLUG,STD,109,4

Buy Now
Swedesboro, NJ, United States
M24308 rectangular
205168-1
M24308 rectangular 205168-1
M24308 rectangular

M24308 rectangular

Buy Now
D-Subminiature Connector - 205168-1 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
205168-1
D-Subminiature Connector 205168-1
Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Subminiature D Pin/Socket Connectors for MIL-C-24308 and MIL-C-39029

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. Richardson RFPD
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205168-1 774381-205168-1 205168-1 205168-1 205168-1
Product Name D-Shaped Connectors D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205168-1 M24308 rectangular M24308 rectangular D-Subminiature Connector
Connector Type Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty D-Sub Connector
Termination Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589448-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Coax Connectors - 1-1337426-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
Standard Circular Connectors - 1-1589055-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details
2 suppliers