TE Connectivity D-Shaped Connectors 207463-1

Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 207463-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
207463-1
D-Shaped Connectors 207463-1
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 25

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Sub, D-Shaped Connector Housings - A1035-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A1035-ND
D-Sub, D-Shaped Connector Housings A1035-ND
Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
D-Sub Connectors - 207463-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
207463-1
D-Sub Connectors 207463-1
CRIMP SNAP RCPT ASSY,SZ 3

CRIMP SNAP RCPT ASSY,SZ 3

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
207463-1
D-Sub Connectors 207463-1
CRIMP SNAP ASY TIN PL

CRIMP SNAP ASY TIN PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
207463-1
D-Sub Connectors 207463-1
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors Crimp Contacts, Commercial, Stamped & Formed - 207463-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
207463-1
Connectors Crimp Contacts, Commercial, Stamped & Formed 207463-1
CRIMP SNAP RCPT ASSYSZ 3

CRIMP SNAP RCPT ASSYSZ 3

Buy Now
Singapore, Singapore
Electronic Connector
439-207463-1
Electronic Connector 439-207463-1
Conn D-Subminiature F 25 POS 1.38mm Crimp ST Panel Mount 25 Terminal 1 Port Package Product overview: 207463-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-207463-1 can be used for catalog matching and distributor lookup.

Conn D-Subminiature F 25 POS 1.38mm Crimp ST Panel Mount 25 Terminal 1 Port Package Product overview: 207463-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-207463-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings - 1363657-207463-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
1363657-207463-1
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings 1363657-207463-1
Win Source Part Number: 1363657-207463-1 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPLIMITE HDP-20 Package: Bulk Product Status: Active Base Product Number: 207463 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 REACH Status: REACH Unaffected ECCN: EAR99 Color: Black Connector Type: Receptacle for Female Contacts Contact Type: Signal Number of Positions: 25 Number of Rows: 2 Note: Contacts Not Included Flange Feature: Housing/Shell (Unthreaded) Dielectric Material: Polyamide (PA), Nylon, Glass Filled Connector Style: D-Sub Shell Size, Connector Layout: 3 (DB, B) Shell Material, Finish: Steel, Tin Plated

Win Source Part Number: 1363657-207463-1
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPLIMITE HDP-20
Package: Bulk
Product Status: Active
Base Product Number: 207463
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Black
Connector Type: Receptacle for Female Contacts
Contact Type: Signal
Number of Positions: 25
Number of Rows: 2
Note: Contacts Not Included
Flange Feature: Housing/Shell (Unthreaded)
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Connector Style: D-Sub
Shell Size, Connector Layout: 3 (DB, B)
Shell Material, Finish: Steel, Tin Plated

Buy Now Datasheet
D Sub Connectors - 446759 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
446759
D Sub Connectors 446759
TE Connectivity 207463-1 D-Sub Connector

TE Connectivity 207463-1 D-Sub Connector

Supplier's Site
D Sub Connectors - 1648565 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1648565
D Sub Connectors 1648565
TE Connectivity 207463-1 D-Sub Connector

TE Connectivity 207463-1 D-Sub Connector

Supplier's Site
D-Sub, D-Shaped Connector Housings - 207463-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
207463-1
D-Sub, D-Shaped Connector Housings 207463-1
CONN D-SUB HOUSING RCPT 25POS

CONN D-SUB HOUSING RCPT 25POS

Supplier's Site Datasheet
D-SUB Receptacle Housing; Tin Plated; 25 Contacts; Crimp-Snap - 70082675 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-SUB Receptacle Housing; Tin Plated; 25 Contacts; Crimp-Snap
70082675
D-SUB Receptacle Housing; Tin Plated; 25 Contacts; Crimp-Snap 70082675
Receptacle Gender, Subminiature and Microminiature D Connector Choice of zinc-plated shell or tin-plated shell with grounding indents on the plugs. Insert is black thermoplastic, rated 94V-O. Contact Rating (with 20 AWG Wire): 7.5 amps. Termination Resistance: 5K megohms. Engagement Force: 12 oz. Separation Force: 0.75 oz. Mating Force: 8 oz. per contact. CONTACTS NOT INCLUDED. Select contacts from those offered below. Recognized under the components program of UL, Inc., File No. E28476. Certified by Canadian Standards Association, File No. LR 16455. Uses contact size 20 DF contacts. Plugs Have Grounding Indents

Receptacle Gender, Subminiature and Microminiature D Connector
Choice of zinc-plated shell or tin-plated shell with grounding indents on the plugs. Insert is black thermoplastic, rated 94V-O. Contact Rating (with 20 AWG Wire): 7.5 amps. Termination Resistance: 5K megohms. Engagement Force: 12 oz. Separation Force: 0.75 oz. Mating Force: 8 oz. per contact. CONTACTS NOT INCLUDED. Select contacts from those offered below. Recognized under the components program of UL, Inc., File No. E28476. Certified by Canadian Standards Association, File No. LR 16455. Uses contact size 20 DF contacts.

  • Plugs Have Grounding Indents
Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207463-1 A1035-ND 207463-1 207463-1 439-207463-1 1363657-207463-1 446759 1648565 207463-1 70082675
Product Name D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors Connectors Crimp Contacts, Commercial, Stamped & Formed Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Housings D Sub Connectors D Sub Connectors D-Sub, D-Shaped Connector Housings D-SUB Receptacle Housing; Tin Plated; 25 Contacts; Crimp-Snap
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050750-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp
View Details
3 suppliers
RF Connectors - 1050740-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
4 suppliers
Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers