TE Connectivity D-Shaped Connectors 205205-7

Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205205-7 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205205-7
D-Shaped Connectors 205205-7
Body Features Insert Material : Thermoplastic Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Shell Plating Material : Zinc
  • Shield Material : Steel

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Connectors - 205205-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
205205-7
Connectors 205205-7
CRIMP SNAP RCPT ASSY,SIZE 2

CRIMP SNAP RCPT ASSY,SIZE 2

Buy Now
D-Sub, D-Shaped Connector Housings - A34106-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A34106-ND
D-Sub, D-Shaped Connector Housings A34106-ND
Receptacle for Female Contacts Housing D-Sub Connector 15 Position

Receptacle for Female Contacts Housing D-Sub Connector 15 Position

Buy Now Datasheet
D Sub Connectors - 7199148P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7199148P
D Sub Connectors 7199148P
TE Connectivity 205205-7 D-Sub Connector

TE Connectivity 205205-7 D-Sub Connector

Supplier's Site
D Sub Connectors - 7199148 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
7199148
D Sub Connectors 7199148
TE Connectivity 205205-7 D-Sub Connector

TE Connectivity 205205-7 D-Sub Connector

Supplier's Site
D-Subminiature Connector - 205205-7 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
205205-7
D-Subminiature Connector 205205-7
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings - 1232194-205205-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings
1232194-205205-7
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings 1232194-205205-7
Win Source Part Number: 1232194-205205-7 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Housings Series: AMPLIMITE HDP-20 Number of Positions: 15 Color: Black Connector Type: Receptacle for Female Contacts Contact Type: Signal Number of Rows: 2 Package: Bulk Note: Contacts Not Included Connector Style: D-Sub Standard Package: 400 Flange Feature: Housing/Shell (Unthreaded) Shell Material, Finish: Steel, Yellow Trivalent Chromium Chromate Zinc Plated Dielectric Material: Polyamide (PA), Nylon, Glass Filled Shell Size, Connector Layout: 2 (DA, A) Mounting Type: Free Hanging (In-Line) Shell Finish Thickness: 200µin (5.08µm) Alternative Parts (Cross-Reference): 205205-7.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: -205205-7-SI,2052057 ,A34106,2266-205205- 7 Base Product Number: 205205

Win Source Part Number: 1232194-205205-7
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Housings
Series: AMPLIMITE HDP-20
Number of Positions: 15
Color: Black
Connector Type: Receptacle for Female Contacts
Contact Type: Signal
Number of Rows: 2
Package: Bulk
Note: Contacts Not Included
Connector Style: D-Sub
Standard Package: 400
Flange Feature: Housing/Shell (Unthreaded)
Shell Material, Finish: Steel, Yellow Trivalent Chromium Chromate Zinc Plated
Dielectric Material: Polyamide (PA), Nylon, Glass Filled
Shell Size, Connector Layout: 2 (DA, A)
Mounting Type: Free Hanging (In-Line)
Shell Finish Thickness: 200µin (5.08µm)
Alternative Parts (Cross-Reference): 205205-7.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: -205205-7-SI,2052057,A34106,2266-205205-7
Base Product Number: 205205

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
439-205205-7
250V Electronic Connector 439-205205-7
D-Subminiature Female 15 Pos Crimp ST 250V Shielded Product overview: 205205-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205205-7 can be used for catalog matching and distributor lookup.

D-Subminiature Female 15 Pos Crimp ST 250V Shielded Product overview: 205205-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205205-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 205205-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
205205-7
D-Sub Connectors 205205-7
CRIMP SNAP RCPT ASSY,SIZE 2

CRIMP SNAP RCPT ASSY,SIZE 2

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205205-7
D-Sub Connectors 205205-7
CRIMP SNAP ASY ZNC PL

CRIMP SNAP ASY ZNC PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205205-7
D-Sub Connectors 205205-7
D-Sub Connectors

D-Sub Connectors

Buy Now
AMPLIMITE Receptacle, HDP-20 Series, 15Position, Front Metal Shell, Unloaded - 70041222 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE Receptacle, HDP-20 Series, 15Position, Front Metal Shell, Unloaded
70041222
AMPLIMITE Receptacle, HDP-20 Series, 15Position, Front Metal Shell, Unloaded 70041222
AMPLIMITE Receptacle, HDP-20 Series, 15Position, Front Metal Shell, Unloaded

AMPLIMITE Receptacle, HDP-20 Series, 15Position, Front Metal Shell, Unloaded

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205205-7 205205-7 A34106-ND 7199148P 7199148 205205-7 1232194-205205-7 439-205205-7 205205-7 70041222
Product Name D-Shaped Connectors Connectors D-Sub, D-Shaped Connector Housings D Sub Connectors D Sub Connectors D-Subminiature Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings 250V Electronic Connector D-Sub Connectors AMPLIMITE Receptacle, HDP-20 Series, 15Position, Front Metal Shell, Unloaded
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Snap Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount Cable Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1375820-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
RF Connectors - 1-1337410-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers