TE Connectivity D-Shaped Connectors 1-745495-8

Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 25 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.4 Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Dimensions Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 84 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Wire-to-Wire Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 25 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.4 Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Dimensions Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 84 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Wire-to-Wire Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 1-745495-8 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
1-745495-8
D-Shaped Connectors 1-745495-8
Body Features Cable Exit Angle (DEG) : 180 Insert Material : Thermoplastic Shell Plating Material : Tin Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 25 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 2.4 Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Size : Size 20 Contact Type : Socket Dimensions Solid Wire Size (AWG) : 26 - 22 Solid Wire Size (MMSQ) : .13 - .32 Wire Size (MMSQ) : .15 - .4 Wire Size (AWG) : 26 - 22 Housing Features Centerline (Pitch) : 2.77 MM  [.055 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 84 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Shell Size : 3 Connector System : Wire-to-Wire Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Insert Material : Thermoplastic
  • Shell Plating Material : Tin

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 25
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.4
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Size : Size 20
  • Contact Type : Socket

Dimensions


  • Solid Wire Size (AWG) : 26 - 22
  • Solid Wire Size (MMSQ) : .13 - .32
  • Wire Size (MMSQ) : .15 - .4
  • Wire Size (AWG) : 26 - 22

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.055 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 84

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Shell Size : 3
  • Connector System : Wire-to-Wire
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D-Subminiature Connector - 1-745495-8 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
1-745495-8
D-Subminiature Connector 1-745495-8
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
D Sub Connectors - 5369764 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
5369764
D Sub Connectors 5369764
TE Connectivity 1-745495-8

TE Connectivity 1-745495-8

Supplier's Site
D-Sub Connector Assemblies - A31934-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
A31934-ND
D-Sub Connector Assemblies A31934-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - 1-745495-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-745495-8
D-Sub Connectors 1-745495-8
25 HDE MS RCPT,22-26,LEAD FREE

25 HDE MS RCPT,22-26,LEAD FREE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-745495-8
D-Sub Connectors 1-745495-8
HDE METAL SHELL ASSY

HDE METAL SHELL ASSY

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
1-745495-8
D-Sub Connectors 1-745495-8
D-Sub Connectors

D-Sub Connectors

Buy Now
Singapore, Singapore
250V Electronic Connector
439-1-745495-8
250V Electronic Connector 439-1-745495-8
25 Pos D-Sub Connector, Female, Straight, IDC, Shielded, 250V Product overview: 1-745495-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1-745495-8 can be used for catalog matching and distributor lookup.

25 Pos D-Sub Connector, Female, Straight, IDC, Shielded, 250V Product overview: 1-745495-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-1-745495-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D Sub Connector, Amplimite Hde-20, Amplimite Hde-20 Series, Db, Receptacle, 25, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity - 93K1941 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Amplimite Hde-20, Amplimite Hde-20 Series, Db, Receptacle, 25, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity
93K1941
D Sub Connector, Amplimite Hde-20, Amplimite Hde-20 Series, Db, Receptacle, 25, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity 93K1941
D Sub Connector, Amplimite HDE-20, Amplimite HDE-20 Series, DB, Receptacle, 25, Metal, IDC / IDT RoHS Compliant: Yes

D Sub Connector, Amplimite HDE-20, Amplimite HDE-20 Series, DB, Receptacle, 25, Metal, IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet
AMPLIMITE HDE-20 Receptacle, 25 Pos., IDC, w/ Contacts, 26-22AWG, FMetal Shell - 70041528 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDE-20 Receptacle, 25 Pos., IDC, w/ Contacts, 26-22AWG, FMetal Shell
70041528
AMPLIMITE HDE-20 Receptacle, 25 Pos., IDC, w/ Contacts, 26-22AWG, FMetal Shell 70041528
AMPLIMITE HDE-20 Receptacle, 25 Pos., IDC, w/ Contacts, 26-22AWG, FMetal Shell

AMPLIMITE HDE-20 Receptacle, 25 Pos., IDC, w/ Contacts, 26-22AWG, FMetal Shell

Supplier's Site

Technical Specifications

  TE Connectivity Richardson RFPD RS Components, Ltd. DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-745495-8 1-745495-8 5369764 A31934-ND 1-745495-8 439-1-745495-8 93K1941 70041528
Product Name D-Shaped Connectors D-Subminiature Connector D Sub Connectors D-Sub Connector Assemblies D-Sub Connectors 250V Electronic Connector D Sub Connector, Amplimite Hde-20, Amplimite Hde-20 Series, Db, Receptacle, 25, Metal, Idc / Idt Rohs Compliant Amp - Te Connectivity AMPLIMITE HDE-20 Receptacle, 25 Pos., IDC, w/ Contacts, 26-22AWG, FMetal Shell
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Geometry Straight; 180 Straight; Straight Straight
Termination Insulation Displacement (IDC) IDC Idc IDC IDC
Mounting Free-Hanging (In-Line) Panel Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1532020-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
RF Connectors - 1058694-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder Terminal
View Details
3 suppliers
D-Sub, D-Shaped Connector Accessories - A125312-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
RF Connectors - 1050720-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Clamp
View Details
2 suppliers