TE Connectivity D-Shaped Connectors 205209-2

Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205209-2 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205209-2
D-Shaped Connectors 205209-2
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 300 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shell Size : 4 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 300

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205209-2 - 905868-205209-2 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205209-2
905868-205209-2
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205209-2 905868-205209-2
Manufacturer: TE Connectivity Win Source Part Number: 905868-205209-2 Series: AMPLIMITE HDP-20 Features: Receptacle for Female Contacts Housing D-Sub Connector 37 Position Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 205209 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: -010-1145-00-SI, -010-1145-00-SI-ND, -010-1145-00-CSI, -205209-2-CSI, 2052092, 2266-205209-2, -205209-2-SI, A1037, -010-1145-00-CSI-ND

Manufacturer: TE Connectivity
Win Source Part Number: 905868-205209-2
Series: AMPLIMITE HDP-20
Features: Receptacle for Female Contacts Housing D-Sub Connector 37 Position
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 205209
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: -010-1145-00-SI, -010-1145-00-SI-ND, -010-1145-00-CSI, -205209-2-CSI, 2052092, 2266-205209-2, -205209-2-SI, A1037, -010-1145-00-CSI-ND

Buy Now Datasheet
Connectors Miscellaneous - 205209-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
205209-2
Connectors Miscellaneous 205209-2
RECP ASSY SIZE 4

RECP ASSY SIZE 4

Buy Now
D Sub Connectors - 6808829P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6808829P
D Sub Connectors 6808829P
TE Connectivity 205209-2 D-Sub Connector

TE Connectivity 205209-2 D-Sub Connector

Supplier's Site
D Sub Connectors - 6808829 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6808829
D Sub Connectors 6808829
TE Connectivity 205209-2 D-Sub Connector

TE Connectivity 205209-2 D-Sub Connector

Supplier's Site
D Sub Connectors - 1648872 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1648872
D Sub Connectors 1648872
TE Connectivity 205209-2 D-Sub Connector

TE Connectivity 205209-2 D-Sub Connector

Supplier's Site
D-Sub, D-Shaped Connector Housings - A1037-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A1037-ND
D-Sub, D-Shaped Connector Housings A1037-ND
Receptacle for Female Contacts Housing D-Sub Connector 37 Position

Receptacle for Female Contacts Housing D-Sub Connector 37 Position

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
439-205209-2
Electronic Connector 439-205209-2
37 Pos D-Sub Crimp Female Straight Shielded Connector Product overview: 205209-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205209-2 can be used for catalog matching and distributor lookup.

37 Pos D-Sub Crimp Female Straight Shielded Connector Product overview: 205209-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205209-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connectors - 205209-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
205209-2
D-Sub Connectors 205209-2
RECP ASSY SIZE 4

RECP ASSY SIZE 4

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205209-2
D-Sub Connectors 205209-2
CRIMP SNAP ASY TIN PL

CRIMP SNAP ASY TIN PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205209-2
D-Sub Connectors 205209-2
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub Connector; Steel; Crimp Snap; Female; 4; Tin - 70082678 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Connector; Steel; Crimp Snap; Female; 4; Tin
70082678
D-Sub Connector; Steel; Crimp Snap; Female; 4; Tin 70082678
Receptacle Gender, Subminiature and Microminiature D Connector Choice of zinc-plated shell or tin-plated shell with grounding indents on the plugs. Insert is black thermoplastic, rated 94V-O. Contact Rating (with 20 AWG Wire): 7.5 amps. Termination Resistance: 5K megohms. Engagement Force: 12 oz. Separation Force: 0.75 oz. Mating Force: 8 oz. per contact. CONTACTS NOT INCLUDED. Select contacts from those offered below. Recognized under the components program of UL, Inc., File No. E28476. Certified by Canadian Standards Association, File No. LR 16455. Uses contact size 20 DF contacts. Plugs Have Grounding Indents

Receptacle Gender, Subminiature and Microminiature D Connector
Choice of zinc-plated shell or tin-plated shell with grounding indents on the plugs. Insert is black thermoplastic, rated 94V-O. Contact Rating (with 20 AWG Wire): 7.5 amps. Termination Resistance: 5K megohms. Engagement Force: 12 oz. Separation Force: 0.75 oz. Mating Force: 8 oz. per contact. CONTACTS NOT INCLUDED. Select contacts from those offered below. Recognized under the components program of UL, Inc., File No. E28476. Certified by Canadian Standards Association, File No. LR 16455. Uses contact size 20 DF contacts.

  • Plugs Have Grounding Indents
Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205209-2 905868-205209-2 205209-2 6808829P 6808829 A1037-ND 439-205209-2 205209-2 205209-2 70082678
Product Name D-Shaped Connectors D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205209-2 Connectors Miscellaneous D Sub Connectors D Sub Connectors D-Sub, D-Shaped Connector Housings Electronic Connector D-Sub Connectors D-Sub Connectors D-Sub Connector; Steel; Crimp Snap; Female; 4; Tin
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Free Hanging (In-Line) Cable mount Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1236089-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Data Connectivity Housings - 1-1452483-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
Standard Circular Connectors - 1-1589059-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details