TE Connectivity D-Shaped Connectors 205206-9

Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205206-9 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205206-9
D-Shaped Connectors 205206-9
Body Features Insert Material : Thermoplastic Shell Plating Material : Zinc Shield Material : Steel Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Package Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Shell Plating Material : Zinc
  • Shield Material : Steel

Configuration Features


  • Number of Positions : 15

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
D Sub Connectors - 6808825P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6808825P
D Sub Connectors 6808825P
TE Connectivity 205206-9 D-Sub Connector

TE Connectivity 205206-9 D-Sub Connector

Supplier's Site
D Sub Connectors - 6808825 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6808825
D Sub Connectors 6808825
TE Connectivity 205206-9 D-Sub Connector

TE Connectivity 205206-9 D-Sub Connector

Supplier's Site
D Sub Connectors - 1735418 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1735418
D Sub Connectors 1735418
TE Connectivity 205206-9 D-Sub Connector

TE Connectivity 205206-9 D-Sub Connector

Supplier's Site
D-Sub Connectors - 205206-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
205206-9
D-Sub Connectors 205206-9
CRIMP SNAP PLUG ASSY,SIZE 2

CRIMP SNAP PLUG ASSY,SIZE 2

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205206-9
D-Sub Connectors 205206-9
CRIMP SNAP ASY ZNC PL

CRIMP SNAP ASY ZNC PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205206-9
D-Sub Connectors 205206-9
D-Sub Connectors

D-Sub Connectors

Buy Now
Connectors - 205206-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
205206-9
Connectors 205206-9
CRIMP SNAP PLUG ASSY,SIZE 2

CRIMP SNAP PLUG ASSY,SIZE 2

Buy Now
D-Subminiature Connector - 205206-9 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
205206-9
D-Subminiature Connector 205206-9
Standard Cable Connectors

Standard Cable Connectors

Supplier's Site Datasheet
D-Sub, D-Shaped Connector Housings - A34105-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A34105-ND
D-Sub, D-Shaped Connector Housings A34105-ND
Plug for Male Contacts Housing D-Sub Connector 15 Position

Plug for Male Contacts Housing D-Sub Connector 15 Position

Buy Now Datasheet
AMPLIMITE HDP-20 Plug, 15 Position, Front Metal Shell, Crimp Snap - 70041217 - Allied Electronics, Inc.
Fort Worth, TX, USA
AMPLIMITE HDP-20 Plug, 15 Position, Front Metal Shell, Crimp Snap
70041217
AMPLIMITE HDP-20 Plug, 15 Position, Front Metal Shell, Crimp Snap 70041217
AMPLIMITE HDP-20 Plug, 15 Position, Front Metal Shell, Crimp Snap

AMPLIMITE HDP-20 Plug, 15 Position, Front Metal Shell, Crimp Snap

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Richardson RFPD DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205206-9 6808825P 6808825 205206-9 205206-9 205206-9 A34105-ND 70041217
Product Name D-Shaped Connectors D Sub Connectors D Sub Connectors D-Sub Connectors Connectors D-Subminiature Connector D-Sub, D-Shaped Connector Housings AMPLIMITE HDP-20 Plug, 15 Position, Front Metal Shell, Crimp Snap
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Snap Crimp
Mounting Panel Mount Cable mount Cable Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Backshells - 1-2308319-1 - TE Connectivity
Specs
Geometry 180, 45
View Details
2 suppliers
Connector Backshells - 1-2308341-4 - TE Connectivity
Specs
Geometry Straight; 180
View Details
2 suppliers
D-Sub, D-Shaped Connector Accessories - A125394-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details