TE Connectivity D-Shaped Connectors 205210-3

Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 205210-3 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
205210-3
D-Shaped Connectors 205210-3
Body Features Insert Material : Thermoplastic Shell Plating Material : Tin Shield Material : Steel Shield Plating Material : Tin Configuration Features Number of Positions : 37 Contact Features Contact Options : Order Separately Contact Size : Size 20 Housing Features Centerline (Pitch) : 2.74 MM  [.108 INCH ] Shell Material : Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 4 Connector System : Cable-to-Cable Ground Feature Type : Grounding Indents Sealable : No Shell Material Configuration : Full Metal Shell Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Insert Material : Thermoplastic
  • Shell Plating Material : Tin
  • Shield Material : Steel
  • Shield Plating Material : Tin

Configuration Features


  • Number of Positions : 37

Contact Features


  • Contact Options : Order Separately
  • Contact Size : Size 20

Housing Features


  • Centerline (Pitch) : 2.74 MM  [.108 INCH ]
  • Shell Material : Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 4
  • Connector System : Cable-to-Cable
  • Ground Feature Type : Grounding Indents
  • Sealable : No
  • Shell Material Configuration : Full Metal Shell

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
250V Electronic Connector
439-205210-3
250V Electronic Connector 439-205210-3
D-Sub Connector M 37 Pos Crimp ST Shielded 250V Product overview: 205210-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205210-3 can be used for catalog matching and distributor lookup.

D-Sub Connector M 37 Pos Crimp ST Shielded 250V Product overview: 205210-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-205210-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors I/O - 205210-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O
205210-3
Connectors I/O 205210-3
PLUG ASSY SIZE 4

PLUG ASSY SIZE 4

Buy Now
D-Sub Connectors - 205210-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
205210-3
D-Sub Connectors 205210-3
PLUG ASSY SIZE 4

PLUG ASSY SIZE 4

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205210-3
D-Sub Connectors 205210-3
CRIMP SNAP ASY TIN PL

CRIMP SNAP ASY TIN PL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
205210-3
D-Sub Connectors 205210-3
D-Sub Connectors

D-Sub Connectors

Buy Now
D Sub Connectors - 6808838 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6808838
D Sub Connectors 6808838
TE Connectivity 205210-3 D-Sub Connector

TE Connectivity 205210-3 D-Sub Connector

Supplier's Site
D Sub Connectors - 6808838P - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
6808838P
D Sub Connectors 6808838P
TE Connectivity 205210-3 D-Sub Connector

TE Connectivity 205210-3 D-Sub Connector

Supplier's Site
D Sub Connectors - 1648873 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
1648873
D Sub Connectors 1648873
TE Connectivity 205210-3 D-Sub Connector

TE Connectivity 205210-3 D-Sub Connector

Supplier's Site
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205210-3 - 905869-205210-3 - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205210-3
905869-205210-3
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205210-3 905869-205210-3
Manufacturer: TE Connectivity Win Source Part Number: 905869-205210-3 Series: AMPLIMITE HDP-20 Features: Plug for Male Contacts Housing D-Sub Connector 37 Position Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 205210 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Other Part Number: A1041, -205210-3-CSI, 2052103, -205210-3-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905869-205210-3
Series: AMPLIMITE HDP-20
Features: Plug for Male Contacts Housing D-Sub Connector 37 Position
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 205210
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Other Part Number: A1041, -205210-3-CSI, 2052103, -205210-3-SI

Buy Now Datasheet
D-Sub, D-Shaped Connector Housings - A1041-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A1041-ND
D-Sub, D-Shaped Connector Housings A1041-ND
Plug for Male Contacts Housing D-Sub Connector 37 Position

Plug for Male Contacts Housing D-Sub Connector 37 Position

Buy Now Datasheet
D-Sub, D-Shaped Connector Housings - 205210-3 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Housings
205210-3
D-Sub, D-Shaped Connector Housings 205210-3
CONN D-SUB HOUSING PLUG 37POS

CONN D-SUB HOUSING PLUG 37POS

Supplier's Site Datasheet
D-Sub Plug, Cable; Steel; Plug; Crimp Snap; 4; Tin - 70082676 - Allied Electronics, Inc.
Fort Worth, TX, USA
D-Sub Plug, Cable; Steel; Plug; Crimp Snap; 4; Tin
70082676
D-Sub Plug, Cable; Steel; Plug; Crimp Snap; 4; Tin 70082676
Plug, Steel Shell, Crimp Snap Termination, Shell Size 4, Tin Plated, Cable Connector Choice of zinc-plated shell or tin-plated shell with grounding indents on the plugs. Insert is black thermoplastic, rated 94V-O. Contact Rating (with 20 AWG Wire): 7.5 amps. Termination Resistance: 5K megohms. Engagement Force: 12 oz. Separation Force: 0.75 oz. Mating Force: 8 oz. per contact. CONTACTS NOT INCLUDED. Select contacts from those offered below. Recognized under the components program of UL, Inc., File No. E28476. Certified by Canadian Standards Association, File No. LR 16455. Uses contact size 20 DF contacts. Plugs Have Grounding Indents

Plug, Steel Shell, Crimp Snap Termination, Shell Size 4, Tin Plated, Cable Connector
Choice of zinc-plated shell or tin-plated shell with grounding indents on the plugs. Insert is black thermoplastic, rated 94V-O. Contact Rating (with 20 AWG Wire): 7.5 amps. Termination Resistance: 5K megohms. Engagement Force: 12 oz. Separation Force: 0.75 oz. Mating Force: 8 oz. per contact. CONTACTS NOT INCLUDED. Select contacts from those offered below. Recognized under the components program of UL, Inc., File No. E28476. Certified by Canadian Standards Association, File No. LR 16455. Uses contact size 20 DF contacts.

  • Plugs Have Grounding Indents
Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205210-3 439-205210-3 205210-3 205210-3 205210-3 6808838 6808838P 905869-205210-3 A1041-ND 205210-3 70082676
Product Name D-Shaped Connectors 250V Electronic Connector Connectors I/O D-Sub Connectors D-Sub Connectors D Sub Connectors D Sub Connectors D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Housings - 205210-3 D-Sub, D-Shaped Connector Housings D-Sub, D-Shaped Connector Housings D-Sub Plug, Cable; Steel; Plug; Crimp Snap; 4; Tin
Connector Type Wire to Wire Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Termination Crimp Crimp Crimp Crimp
Mounting Panel Mount Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - A123090-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
5 suppliers
RF Connectors - 1-1478408-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder Terminal, Clamp
View Details
6 suppliers