Taiyo Yuden Co., Ltd. RF Antennas AH086M555003-T

Description
3.5GHz, 5.6GHz WiMax™ Chip RF Antenna 3.1GHz ~ 8GHz 2.6dBi, 0.7dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 587-2204-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
587-2204-6-ND
RF Antennas 587-2204-6-ND
3.5GHz, 5.6GHz WiMax™ Chip RF Antenna 3.1GHz ~ 8GHz 2.6dBi, 0.7dBi Solder Surface Mount

3.5GHz, 5.6GHz WiMax™ Chip RF Antenna 3.1GHz ~ 8GHz 2.6dBi, 0.7dBi Solder Surface Mount

Supplier's Site Datasheet
RF Antennas - 587-2204-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
587-2204-1-ND
RF Antennas 587-2204-1-ND
3.5GHz, 5.6GHz WiMax™ Chip RF Antenna 3.1GHz ~ 8GHz 2.6dBi, 0.7dBi Solder Surface Mount

3.5GHz, 5.6GHz WiMax™ Chip RF Antenna 3.1GHz ~ 8GHz 2.6dBi, 0.7dBi Solder Surface Mount

Supplier's Site Datasheet
RF Antennas - 587-2204-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
587-2204-2-ND
RF Antennas 587-2204-2-ND
3.5GHz, 5.6GHz WiMax™ Chip RF Antenna 3.1GHz ~ 8GHz 2.6dBi, 0.7dBi Solder Surface Mount

3.5GHz, 5.6GHz WiMax™ Chip RF Antenna 3.1GHz ~ 8GHz 2.6dBi, 0.7dBi Solder Surface Mount

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas SURF MOUNT ANTENNA

Antennas SURF MOUNT ANTENNA

Supplier's Site Datasheet
RF Antennas - AH086M555003-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AH086M555003-T
RF Antennas AH086M555003-T
3.5GHz, 5.6GHz WiMax™ Chip RF Antenna 3.1GHz ~ 8GHz 2.6dBi, 0.7dBi Solder Surface Mount

3.5GHz, 5.6GHz WiMax™ Chip RF Antenna 3.1GHz ~ 8GHz 2.6dBi, 0.7dBi Solder Surface Mount

Supplier's Site Datasheet
Yishun, Singapore
RF/IF and RFID - RF Antennas
AH086M555003-T
RF/IF and RFID - RF Antennas AH086M555003-T
Win Source Part Number: 983773-AH086M555003- T Category: RF/IF and RFID>RF Antennas Termination: Solder Package: Tape & Reel Applications: WiMax™ Standard Package: 1,000 Mounting: SMD (SMT) Frequency Range: 3.1GHz ~ 8GHz Height (Max): 0.039" (1.00mm) Frequency Group: UHF (3GHz ~ 4GHz), SHF (f > 4GHz) Frequency (Center/Band): 3.5GHz, 5.6GHz Antenna Type: Chip Number of Bands: 1 VSWR: 2.5 Gain: 2.6dBi, 0.7dBi RF Family/Standard: WiFi ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Taiyo Yuden Other Names: PG AH 086M555003-T,AH086M5 55003T,587-2204-6,58 7-2204-2,587-2204-1

Win Source Part Number: 983773-AH086M555003-T
Category: RF/IF and RFID>RF Antennas
Termination: Solder
Package: Tape & Reel
Applications: WiMax™
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency Range: 3.1GHz ~ 8GHz
Height (Max): 0.039" (1.00mm)
Frequency Group: UHF (3GHz ~ 4GHz), SHF (f > 4GHz)
Frequency (Center/Band): 3.5GHz, 5.6GHz
Antenna Type: Chip
Number of Bands: 1
VSWR: 2.5
Gain: 2.6dBi, 0.7dBi
RF Family/Standard: WiFi
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: Taiyo Yuden
Other Names: PG AH 086M555003-T,AH086M555003T,587-2204-6,587-2204-2,587-2204-1

Supplier's Site Datasheet
Futian, Shenzhen, China
Radio Frequency Chip/Antenna >> Antennas
AH086M555003-T
Radio Frequency Chip/Antenna >> Antennas AH086M555003-T
2.5 Chip antenna SMD,6x8mm Antennas ROHS

2.5 Chip antenna SMD,6x8mm Antennas ROHS

Supplier's Site Datasheet
TAIYO YUDEN AH086M555003-T ANTENNA, UWB/WiMAX, 5550MHZ - 782-AH086M555003-T - Utmel Electronic Limited
Hong Kong, China
TAIYO YUDEN AH086M555003-T ANTENNA, UWB/WiMAX, 5550MHZ
782-AH086M555003-T
TAIYO YUDEN AH086M555003-T ANTENNA, UWB/WiMAX, 5550MHZ 782-AH086M555003-T
TAIYO YUDEN AH086M555003-T ANTENNA, UWB/WiMAX, 5550MHZ

TAIYO YUDEN AH086M555003-T ANTENNA, UWB/WiMAX, 5550MHZ

Supplier's Site
Antenna, Uwb/wimax, 5550Mhz, Full Reel; Center Frequency Taiyo Yuden - 05R6620 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Uwb/wimax, 5550Mhz, Full Reel; Center Frequency Taiyo Yuden
05R6620
Antenna, Uwb/wimax, 5550Mhz, Full Reel; Center Frequency Taiyo Yuden 05R6620
ANTENNA, UWB/WiMAX, 5550MHZ, FULL REEL; Center Frequency:5.55GHz; Antenna Case Size:-; Product Range:-; Antenna Type:Multilayer; VSWR:2 RoHS Compliant: Yes

ANTENNA, UWB/WiMAX, 5550MHZ, FULL REEL; Center Frequency:5.55GHz; Antenna Case Size:-; Product Range:-; Antenna Type:Multilayer; VSWR:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Antenna, Uwb/wimax, 5550Mhz; Center Frequency Taiyo Yuden - 83T0066 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Uwb/wimax, 5550Mhz; Center Frequency Taiyo Yuden
83T0066
Antenna, Uwb/wimax, 5550Mhz; Center Frequency Taiyo Yuden 83T0066
ANTENNA, UWB/WiMAX, 5550MHZ; Center Frequency:5.55GHz; Antenna Case Size:-; Product Range:-; Antenna Type:Multilayer; VSWR:2 RoHS Compliant: Yes

ANTENNA, UWB/WiMAX, 5550MHZ; Center Frequency:5.55GHz; Antenna Case Size:-; Product Range:-; Antenna Type:Multilayer; VSWR:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 587-2204-6-ND AH086M555003-T AH086M555003-T AH086M555003-T AH086M555003-T 782-AH086M555003-T 05R6620
Product Name RF Antennas Antennas RF Antennas RF/IF and RFID - RF Antennas Radio Frequency Chip/Antenna >> Antennas TAIYO YUDEN AH086M555003-T ANTENNA, UWB/WiMAX, 5550MHZ Antenna, Uwb/wimax, 5550Mhz, Full Reel; Center Frequency Taiyo Yuden
Applications Modem or Wireless Network; WiMax™ WiMax™ WiMax™
Primary Frequency Range 3500.0 to 5600.0 MHz 3500.0 MHz 3500.0 to 5600.0 MHz
Gain 0.7000 to 2.6 dB 2.6 dB 2.6 to 0.7000 dB
VSWR 2.5 :1 2.5 :1 2.5 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
combined antenna for WLAN and Bluetooth - EC3133 - ifm electronic gmbh
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2344654-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Zigbee, Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers